EN
  • EN
  • DE

T1635H-8I

Part No T1635H-8I
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRIAC STANDARD 800V 16A TO220AB  /  TRIAC Standard 800 V 16 A Through Hole TO-220AB Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK®2
Package Tube
Triac Type Standard
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 16 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 35 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Insulated
Base Product Number T1635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-T1635H-8I
Standard Package 50
Win Source Part Number 1097702-T1635H-8I
Ultra Librarian 3D Model Ultra Librarian T1635H-8I CAD Model

Description

The T1635H-8I is a high-performance triac manufactured by STMicroelectronics, designed for use in a variety of AC power control applications. This robust semiconductor device is capable of switching on and off high-voltage AC power lines, making it suitable for applications that require high thermal and electrical performance.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the T1635H-8I is designed to withstand extreme thermal conditions, ensuring reliability and longevity in harsh environments.
  • High Commutation Capability: This triac offers a high commutation performance, making it ideal for applications with high inductive loads where turn-off capability is critical.
  • High Voltage Rating: With an off-state voltage of up to 800V, the T1635H-8I can handle high peak voltages, providing a wide safety margin for transient voltage spikes.
  • High Current Rating: It has a rated RMS on-state current of 16A, allowing it to control a significant amount of power for various applications.
  • Snubberless Technology: The triac utilizes STMicroelectronics' Snubberless™ technology, which enhances its capability to manage the dI/dt during turn-off, reducing the need for additional external snubber circuits.

Applications

The T1635H-8I is suitable for a wide range of applications, including:

  • Home appliances such as electric ovens, washing machines, and vacuum cleaners
  • Lighting dimmer circuits
  • Motor control circuits in power tools and kitchen appliances
  • AC solid-state switches
  • Inductive load control systems

Package and Quality

The T1635H-8I comes in a through-hole TO-220AB package, which is widely used for power devices due to its good thermal and electrical characteristics. STMicroelectronics ensures high-quality standards, offering reliability and performance for professional and industrial applications.

Conclusion

The T1635H-8I triac from STMicroelectronics is an excellent choice for designers looking for a high-performance solution to control AC power. Its robust design, combined with high thermal and electrical capabilities, makes it a versatile component for a multitude of applications requiring efficient power management.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1039 $55.1950
115+ $0.9058 $104.1670
175+ $0.8775 $153.5625
240+ $0.8492 $203.8080
305+ $0.8209 $250.3745
410+ $0.7360 $301.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess