EN
  • EN
  • DE

PI3HDX1204CZHEX

Part No PI3HDX1204CZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Applications Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes
Interface HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357331-PI3HDX1204CZHEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204CZHEX CAD Model

Description

PI3HDX1204CZHEX - Diodes Incorporated

The PI3HDX1204CZHEX is a cutting-edge HDMI 2.0 signal repeater designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is engineered to enhance signal integrity by repeating HDMI signals, allowing for extended cable lengths and reliable high-definition data transmission.

Key Features:

  • Compliance with HDMI 2.0 Standards: The PI3HDX1204CZHEX is fully compliant with the latest HDMI 2.0 specifications, ensuring compatibility with the latest multimedia devices.
  • High Throughput: This repeater supports high data throughput rates of up to 6Gbps per channel, making it capable of transmitting 4K Ultra HD video at 60 frames per second with a 4:4:4 chroma subsampling ratio.
  • Advanced Equalization: It features programmable equalization settings to compensate for long cable-induced signal degradation, ensuring clear and crisp signal quality.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI3HDX1204CZHEX maintains low power consumption, making it suitable for eco-conscious applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device includes integrated ESD protection circuits to safeguard against static electricity damage, enhancing its durability and lifespan.

Applications:

The PI3HDX1204CZHEX is ideal for a wide range of applications, including but not limited to:

  • Home theater systems
  • Digital signage and video walls
  • Professional AV equipment
  • High-definition video conferencing systems
  • Gaming consoles and VR setups

Technical Specifications:

Parameter Specification
Data Rate Up to 6Gbps per channel
HDMI Version 2.0
ESD Protection Integrated
Operating Temperature -40°C to +85°C
Package 56-TQFN

With its robust design and advanced features, the PI3HDX1204CZHEX from Diodes Incorporated is an essential component for any high-definition video application requiring reliable signal extension and integrity.

You May Also Be Interested in

Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess