EN
  • EN
  • DE

MAX24287ETK2

Part No MAX24287ETK2
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Applications Switch Interfacing
Interface Ethernet
Voltage - Supply 1.14V ~ 3.465V
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN-EP (8x8)
Mounting Type Surface Mount
Base Product Number MAX24287
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353607-MAX24287ETK2
Ultra Librarian 3D Model Ultra Librarian MAX24287ETK2 CAD Model

Description

Microchip Technology's MAX24287ETK2: Ethernet Interface IC

The MAX24287ETK2 from Microchip Technology is a cutting-edge Ethernet interface integrated circuit (IC) designed for robust and efficient networking solutions. This IC is part of Microchip’s commitment to providing state-of-the-art communication technologies that cater to a wide range of applications, including industrial automation, automotive systems, and smart grid infrastructure.

Key Features

  • Interface Type: The MAX24287ETK2 offers an MII (Media Independent Interface)/RMII (Reduced Media Independent Interface) to enable seamless integration with a variety of Ethernet controllers and PHYs.
  • Speed: It supports 10/100Mbps Ethernet speeds, ensuring compatibility with both Fast Ethernet and traditional 10Base-T networks.
  • Power Supply: This IC operates efficiently with a single 3.3V power supply, minimizing power consumption and enabling easy integration into existing systems.
  • Package: Housed in a compact 5x5mm 32-pin TQFN package, the MAX24287ETK2 saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it is designed to perform reliably in harsh environments.

Applications

The versatility of the MAX24287ETK2 makes it an ideal choice for a broad spectrum of Ethernet-based applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Building Automation
  • Embedded Systems
  • Networked Sensors and Actuators
  • Automotive Infotainment and Diagnostics

Why Choose MAX24287ETK2?

Choosing the MAX24287ETK2 for your networking needs means investing in reliability and performance. Its robust design ensures uninterrupted communication even in the most demanding conditions. Furthermore, Microchip Technology's reputation for quality and support ensures that you have access to the resources and assistance needed to integrate the MAX24287ETK2 into your product designs effectively.

With its blend of compact size, power efficiency, and broad temperature range, the MAX24287ETK2 is a smart choice for developers looking to enhance their Ethernet connectivity capabilities in a variety of challenging applications.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2044 $50.4088
5+ $20.6806 $103.4030
8+ $20.0343 $160.2744
11+ $19.3880 $213.2680
14+ $18.7418 $262.3852
18+ $16.8030 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess