EN
  • EN
  • DE

LTC6602IUF#PBF

Part No LTC6602IUF#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Active Filter Dual Low Pass/Band Pass 5th Order 900KHz 24-Pin QFN EP Tube / IC FILTER BANDPASS/LOWPASS 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Band Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 5th
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 784361-LTC6602IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6602
Introduction Date July 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6602IUF#PBF CAD Model

Description

The LTC6602IUF#PBF is a high-performance, dual-bandpass filter and differential amplifier designed by Linear Technology, a leader in analog integrated circuits. This advanced product is tailored for sophisticated signal processing applications that require precise and stable filter characteristics with a high degree of programmability.

Key Features:

  • Integrated Dual Filter: The LTC6602IUF#PBF integrates two matched filters, allowing for simultaneous processing of different frequency bands, which is ideal for complex signal processing in communication systems.
  • Programmable Bandwidth: Users can program the -3dB bandwidth from 2.5MHz up to 10MHz, making it highly adaptable to various applications.
  • Low Noise Performance: The device boasts a low noise floor, which is crucial for maintaining signal integrity in high-performance systems.
  • Differential Inputs and Outputs: With differential inputs and outputs, the LTC6602IUF#PBF reduces common-mode noise and is well-suited for driving high-performance analog-to-digital converters (ADCs).
  • High Linearity: The product offers high linearity, which ensures minimal distortion in the signal path, a critical aspect for communication and instrumentation applications.
  • Adjustable Gain: The gain of the amplifier can be set via external resistors, giving the user control over signal amplitude.
  • Industrial Temperature Range: It operates over the industrial temperature range, making it reliable in harsh environments.

Applications:

The LTC6602IUF#PBF is ideally suited for a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • IF and Baseband Signal Processing
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control Systems

Package and Quality:

The product comes in a compact 16-lead QFN package and is part of the 'PBF' series, which denotes lead-free, environmentally friendly manufacturing. The LTC6602IUF#PBF is designed for reliability and performance, meeting the stringent requirements of industrial and medical technology sectors.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6877 $56.0631
7+ $15.3335 $107.3345
11+ $14.8544 $163.3984
14+ $14.3752 $201.2528
18+ $13.8960 $250.1280
25+ $12.4585 $311.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess