EN
  • EN
  • DE

AT89C5131A-S3SIM

Part No AT89C5131A-S3SIM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Flash Microcontroller with Full Speed USB Device | IC MCU 8BIT 32KB FLASH 52PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
The number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 1.25K x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LCC
Supplier Device Package 52-PLCC (19.15x19.15)
Family Part Number AT89C5131
Manufacturer Pack Quantity 23
MSL Level 3 (168 Hours)
Win Source Part Number 722271-AT89C5131A-S3SIM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C5131A-S3SIM CAD Model

Description

Microchip Technology AT89C5131A-S3SIM Product Overview

The AT89C5131A-S3SIM is a highly integrated microcontroller solution from Microchip Technology, designed for a wide range of applications that require high-performance, low-power consumption, and versatile interfacing options. This product is a part of Microchip's esteemed AT89 family, which is renowned for its robust architecture, reliability, and ease of use.

At the heart of the AT89C5131A-S3SIM is an 8-bit microcontroller that operates at a maximum frequency of 48 MHz. Built upon a powerful CISC architecture, it provides a balanced combination of processing power and efficiency, making it an ideal choice for both complex algorithms and power-sensitive applications. The device comes with 32KB of flash memory, offering ample space for application code, and 1KB of RAM for data storage, ensuring smooth operation and multitasking capabilities.

The microcontroller boasts a full-speed USB 2.0 compliant module with an integrated physical interface layer, which facilitates rapid data transfer and connectivity with other USB devices. This feature is particularly beneficial for applications that require frequent and fast data exchange, such as industrial control systems and PC peripherals.

In addition to its USB capabilities, the AT89C5131A-S3SIM includes a variety of peripheral features such as UART, SPI, and Two-Wire Interface (TWI) for serial communication, as well as multiple general-purpose I/O pins. These interfaces enable the microcontroller to connect with sensors, actuators, and other external devices, thereby enhancing its application potential in embedded systems.

The product also comes with a robust set of inbuilt safety and power management features. It supports multiple power-saving modes, allowing designers to optimize energy consumption according to the application's needs. Furthermore, the device includes a watchdog timer and brown-out detection, which contribute to system stability and reliability by monitoring and responding to potential errors or power issues.

Overall, the AT89C5131A-S3SIM from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a variety of applications. Its comprehensive feature set, combined with Microchip's support and resources, make it a go-to choice for developers looking to create efficient, reliable, and high-performing embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess