Product Overview: LTC1067-50IGN#TRPBF
The LTC1067-50IGN#TRPBF is a cutting-edge, mixed-signal, switched-capacitor filter designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance device is specifically crafted to provide precise filtering for signal processing applications, ensuring that high-frequency noise and unwanted signals are effectively eliminated.
Key Features
- Multiple Filter Functions: The LTC1067-50IGN#TRPBF is equipped with a variety of filter functions, including low-pass and band-pass filters. This versatility allows it to be easily integrated into a wide range of applications, from data acquisition systems to communication devices.
- High Precision: With its precise filtering capabilities, this product ensures signal integrity by maintaining a clean signal path, which is vital for high-accuracy measurements and data processing.
- Low Power Consumption: Designed with power efficiency in mind, the LTC1067-50IGN#TRPBF operates with low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is paramount.
- Easy to Use: The filter is user-friendly and requires minimal external components, simplifying the design process and accelerating time-to-market for products incorporating this filter.
- Robust Package: Housed in a compact, surface-mount package, the LTC1067-50IGN#TRPBF is engineered for durability and long-term reliability, even in harsh environmental conditions.
Applications
The LTC1067-50IGN#TRPBF is well-suited for a diverse array of applications, including:
- Medical instrumentation
- Industrial control systems
- Telecommunications
- Seismic data acquisition
- Audio and video signal processing
Technical Specifications
With a focus on technical excellence, the LTC1067-50IGN#TRPBF offers the following specifications:
- Supply Voltage: 5V
- Operating Temperature Range: -40°C to 85°C
- Package: 28-lead SSOP (Shrink Small Outline Package)
- Filter Type: Selectable low-pass or band-pass
The LTC1067-50IGN#TRPBF from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its advanced features and robust performance make it an essential component for any application requiring precise signal filtering.