EN
  • EN
  • DE

TDA7332D013TR

Part No TDA7332D013TR
Manufacturer STMicroelectronics
Catalog Interface - Filters - Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer STMicroelectronics
Win Source Part Number 215947-TDA7332D013TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7332D013TR CAD Model

Description

STMicroelectronics TDA7332D013TR AM/FM Radio Tuner IC

The TDA7332D013TR from STMicroelectronics is a state-of-the-art integrated circuit designed for use in AM/FM radio tuner systems. This high-performance chip is specifically engineered to provide a seamless and high-quality radio experience in automotive and consumer audio applications. Thanks to its compact surface-mount package, the TDA7332D013TR is an ideal solution for modern, space-constrained designs.

Key Features

  • High Integration: The TDA7332D013TR integrates multiple functionalities such as AM/FM reception, Automatic Frequency Control (AFC), and Automatic Gain Control (AGC) to ensure superior performance.
  • Low Noise: Designed with noise reduction in mind, this IC offers a clear audio output, minimizing the interference typically encountered in weaker signal conditions.
  • Improved Sensitivity: The enhanced sensitivity of the tuner ensures excellent reception even in areas with low signal strength, providing users with a broader range of radio stations.
  • Flexible Interface: It is equipped with an I²C bus interface, allowing for easy integration with microcontrollers and other digital systems for advanced control.
  • Compact Design: The TDA7332D013TR comes in a small outline package (SO-28), making it suitable for space-saving designs without compromising on functionality.

Applications

The versatility of the TDA7332D013TR makes it an excellent choice for a wide array of applications, including:

  • Car radio systems
  • Home audio receivers
  • Portable radios
  • Hi-Fi systems

Technical Specifications

The TDA7332D013TR operates over a wide supply voltage range and is characterized by its low power consumption, making it suitable for both portable and automotive environments. Its robust design ensures reliable operation across various temperature ranges, which is critical for automotive applications.

Ordering Information

For purchasing and further technical details, the TDA7332D013TR can be ordered using its complete part number, including the 'TR' suffix which indicates tape and reel packaging suitable for automated assembly processes.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,274 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess