EN
  • EN
  • DE

PEF2261NGV2.0

Part No PEF2261NGV2.0
Manufacturer Infineon Technologies
Catalog Interface - Filters - Active
Description SICOFI 2 DUAL CH CODEC FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 930254-PEF2261NGV2.0
Ultra Librarian 3D Model Ultra Librarian PEF2261NGV2.0 CAD Model

Description

The PEF2261NGV2.0 is an Ethernet transceiver manufactured by Infineon Technologies. This chip is designed for high-speed data transmission in Ethernet networks, offering robust performance and compliance with industry standards. It integrates multiple functions to facilitate efficient network communication in various applications.

Applications

  • Industrial Ethernet switches
  • Network interface cards (NICs)
  • Embedded networking devices
  • Routers and gateways
  • Ethernet-enabled industrial controllers

Features

  • 10/100/1000 Mbps Ethernet support
  • Integrated PHY (Physical Layer) transceiver
  • Auto-negotiation and auto-MDI/MDIX support
  • Low power consumption
  • Comprehensive diagnostic features
  • Compliant with IEEE 802.3 standards

Benefits

  • Enables high-speed data transmission in Ethernet networks
  • Reduces system complexity with integrated PHY transceiver
  • Simplifies installation with auto-negotiation and auto-MDI/MDIX support
  • Minimizes power consumption for energy-efficient designs
  • Facilitates troubleshooting with comprehensive diagnostic features
  • Ensures interoperability with other Ethernet devices

Additional Details

The PEF2261NGV2.0 includes features like auto-negotiation, which automatically configures the transceiver to match the speed and duplex mode of the connected device. Its auto-MDI/MDIX support eliminates the need for crossover cables, simplifying network setup. The chip is designed to operate with low power consumption, making it suitable for battery-powered and energy-sensitive applications. It also integrates comprehensive diagnostic features to aid in network troubleshooting and maintenance. The PEF2261NGV2.0 is designed to meet the demanding requirements of modern Ethernet networks, offering a combination of performance, reliability, and power efficiency. The internal architecture includes specialized clock recovery and equalization circuits to ensure data integrity over various cable lengths and conditions.

Infineon's PEF2261NGV2.0 is a reliable solution for achieving fast and stable Ethernet connectivity in a wide array of devices and systems.

You May Also Be Interested in

Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess