Products specifications

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Function Modulator
LO Frequency 180MHz ~ 1.9GHz
RF Frequency 30MHz ~ 1.3GHz
P1dB 5dBm
Noise Floor -156.6dBm/Hz
Operating Supply Current 28mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Test Frequency 500MHz
Package 24-WFQFN Exposed Pad
Win Source Part Number 784216-LTC5599IUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5599
Introduction Date August 04, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5599IUF#TRPBF CAD Model

Description

The LTC5599IUF#TRPBF is a high-performance, direct quadrature modulator from Linear Technology, designed for use in wireless communication systems. This advanced component is capable of modulating RF signals from 30MHz to 4GHz, making it an ideal choice for a broad range of applications, including cellular base stations, software-defined radios, and broadband wireless access systems.

Key Features

  • Wide Frequency Range: The modulator operates effectively across a wide frequency range, accommodating various RF applications.
  • High Linearity: It offers exceptional linearity, which results in lower distortion and cleaner signal transmission.
  • Low Noise: The LTC5599IUF#TRPBF boasts a low noise floor, enhancing the signal-to-noise ratio of communication systems.
  • Compact Package: Housed in a compact 4mm x 4mm QFN package, this modulator saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to 85°C, it is reliable in a variety of environmental conditions.
  • Lead-Free: The device is RoHS compliant, which means it meets certain environmental standards by being lead-free.

Performance Specifications

The LTC5599IUF#TRPBF is designed to deliver high-quality performance with its dynamic range and integration capabilities. It features a single-ended RF output which simplifies the interface to RF components and reduces component count. The modulator's I/Q inputs are differential, providing improved signal integrity and noise immunity.

Applications

Due to its versatile nature, the LTC5599IUF#TRPBF is suited for a variety of applications, including:

  • Wireless Infrastructure
  • Point-to-Point and Multi-Point Communication Systems
  • Private Mobile Radios
  • Software-Defined Radios
  • Test Equipment

Conclusion

The LTC5599IUF#TRPBF from Linear Technology stands out as a robust solution for RF modulation needs in modern communication systems. Its wide frequency range, high linearity, and low noise characteristics ensure that it can handle the demands of high-performance wireless applications while maintaining signal integrity and quality.

You May Also Be Interested in

Texas Instruments
Quadrature Modulator with Integrated PLL and VCO
Lowest to €9.5863
ECAD model for TRF3722IRGZT
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to €21.7989
ECAD model for TRF370417IRGER
Analog Devices Inc.
IC RFIC I/Q MODULATOR QUAD 24QFN / Quadrature Mod 24-Pin QFN EP T/R
Need more? Email Us
ECAD model for HMC696LP4ETR
NXP / Nexperia
TRANSMITTER IQ MODULATOR / Mod 4GHz 24-Pin HVQFN EP T/R
Need more? Email Us
ECAD model for BGX7101HN/1,115
Linear Technology
IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 400MHz 16-Pin QFN EP T/R
Lowest to €5.5552
ECAD model for LT5571EUF#TRPBF
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to €12.0645
ECAD model for TRF3705IRGET
Maxim Integrated
MAX2572 RF MODULATOR/DEMODULATOR / RF Modulator IC
Need more? Email Us
ECAD model for MAX2572EGM
Analog Devices Inc.
RF MODULATOR 200MHZ-4GHZ 24VFQFN / RF Modulator IC 200MHz ~ 4GHz 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC697LP4ETR
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to €71.0300
ECAD model for HMC1197LP7FETR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €16.5035 €49.5106
7+ €13.5414 €94.7898
11+ €13.1182 €144.3005
15+ €12.6951 €190.4258
19+ €12.2719 €233.1658
25+ €11.0024 €275.0589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention