Products specifications

Package Bulk
Product Status Obsolete
Type 2D Code Reader
Visual Field (Max) 30.0mm x 30.0mm
Visual Field (Min) 15.0mm x 15.0mm
Installation Distance 40.0mm
Voltage - Supply 5VDC
Mounting Type Handheld
Termination Style Cable with Connector
Ingress Protection IP64 - Dust Tight, Water Resistant
Operating Temperature 0°C ~ 40°C
Ultra Librarian 3D Model Ultra Librarian V400-H211 CAD Model

Description

NULL

You May Also Be Interested in

Omron
ID30 5MP SD 64MM W
Need more? Email Us
ECAD model for 7313-1064-2000
Omron
ID30 SXGA HD 50MM W HS X
Need more? Email Us
ECAD model for 7312-2050-2005
Omron
V420,102M,12M,STD-RED,XMODE
Need more? Email Us
ECAD model for V420-F102M12M-SRX
Omron
ID30 WVGA HD 190MM W P
Need more? Email Us
ECAD model for 7311-2190-2002
Omron
ID30 SXGA HD 300MM W HS X
Need more? Email Us
ECAD model for 7312-2300-2005
Omron
ID30 SXGA UHD AF R HS
Need more? Email Us
ECAD model for 7312-3000-1001
Omron
ID30 5MP HD 190MM W
Need more? Email Us
ECAD model for 7313-2190-2000
Omron
ID30 SXGA LR AF RED HS
Need more? Email Us
ECAD model for 7312-4000-1001
Omron
MV4000-03 0.3MP MON AV SENS
Need more? Email Us
ECAD model for 8011-0000-0100

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention