EN
  • EN
  • DE

MAX2572EGM

Part No MAX2572EGM
Manufacturer Maxim Integrated
Catalog RF Modulators
Description MAX2572 RF MODULATOR/DEMODULATOR / RF Modulator IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1348560-MAX2572EGM
Ultra Librarian 3D Model Ultra Librarian MAX2572EGM CAD Model

Description

The MAX2572EGM from Maxim Integrated is a state-of-the-art radio-frequency (RF) transceiver designed for the demanding requirements of modern wireless communication systems. This highly integrated device is engineered to deliver exceptional performance for base station applications, including those for 2G, 3G, and 4G cellular networks, as well as other wireless infrastructure systems.

Key Features

  • Frequency Range: The transceiver operates over a broad frequency range, making it versatile for various communication standards.
  • High Integration: It combines multiple functions into a single chip, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2572EGM helps in reducing the overall power requirements of the system it is integrated into.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, it ensures high-quality signal transmission and reception.
  • Compact Form Factor: The small package size enables it to fit into tight spaces, making it ideal for compact base station designs.

Applications

The MAX2572EGM is suitable for a variety of applications, including:

  • Wireless Base Stations
  • Remote Radio Heads
  • Active Antenna Systems
  • Repeater Systems
  • Private Network Infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Maxim Integrated. This document will provide in-depth information on electrical characteristics, pin configurations, operating conditions, and application notes that are essential for integrating the MAX2572EGM into a system design.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2572EGM is no exception. It is built to meet high standards, ensuring stable and reliable performance in a wide range of environmental conditions.

For those looking to incorporate a robust and efficient RF solution into their communication systems, the MAX2572EGM offers an ideal blend of performance, integration, and reliability.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Intersil
TELECOM CIRCUIT, 1-FUNC, PQFP100 / RF Modulator IC
Lowest to $47.0628
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.2101
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess