EN
  • EN
  • DE

LT5571EUF#TRPBF

Part No LT5571EUF#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 400MHz 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Function Modulator
LO Frequency 500MHz ~ 1.2GHz
RF Frequency 620MHz ~ 1.1GHz
P1dB 8.1dBm
Noise Floor -159dBm/Hz
Output Power -0.2dBm
Operating Supply Current 120mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Test Frequency 900MHz
Package 16-WQFN Exposed Pad
Win Source Part Number 781475-LT5571EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5571
Introduction Date December 20, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5571EUF#TRPBF CAD Model

Description

The LT5571EUF#TRPBF is a high-performance RF mixer produced by Linear Technology, designed to meet the demanding needs of wireless infrastructure and high-frequency communication systems. This versatile mixer offers a wide frequency range and excellent linearity, making it an ideal choice for applications such as cellular base stations, wireless repeaters, and broadband wireless access systems.

Key Features

  • Frequency Range: The LT5571EUF#TRPBF operates over a broad frequency range, supporting IF frequencies from 30MHz to 1000MHz and RF frequencies from 400MHz to 3800MHz. This wide range ensures compatibility with a variety of communication standards and band allocations.
  • High Linearity: With an Input IP3 (third-order intercept point) of 25.7dBm at 900MHz, the mixer provides excellent linearity, which is critical for maintaining signal integrity and reducing distortion in complex modulation schemes.
  • Conversion Gain: It features a conversion gain of 2.1dB, facilitating signal processing and reducing the need for additional amplification stages.
  • Low Noise Figure: The device boasts a low noise figure of 11.3dB, ensuring that the signal-to-noise ratio is maintained throughout the mixing process, which is crucial for high-quality signal transmission.
  • Single-Ended RF Interface: The mixer's single-ended RF interface simplifies board layout and reduces component count, while still delivering balanced performance.
  • Power Supply: It operates on a single 5V supply, making it easy to integrate into existing designs without the need for complex power management.
  • Package: The LT5571EUF#TRPBF comes in a compact 16-lead QFN package, which minimizes board space and is suitable for space-constrained applications.

Applications

The LT5571EUF#TRPBF is designed for use in a wide range of applications that require high dynamic range and excellent signal fidelity. Typical applications include:

  • Wireless infrastructure
  • Cellular base stations
  • Wireless repeaters
  • Broadband wireless access
  • Point-to-point microwave links
  • RFID readers
  • Test and measurement equipment

With its robust feature set and flexible performance characteristics, the LT5571EUF#TRPBF from Linear Technology stands out as a superior choice for designers looking to enhance their RF mixer capabilities in high-performance communication systems.

You May Also Be Interested in

Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4620 $54.6200
23+ $4.4816 $103.0768
35+ $4.3416 $151.9560
48+ $4.2015 $201.6720
62+ $4.0615 $251.8130
83+ $3.6413 $302.2279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess