EN
  • EN
  • DE

TRF370417IRGER

Part No TRF370417IRGER
Manufacturer Texas Instruments
Catalog RF Modulators
Description RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Modulator
LO Frequency 50MHz ~ 6GHz
RF Frequency 50MHz ~ 6GHz
P1dB 12dBm
Noise Floor -162dBm/Hz
Current - Supply 205mA
Supply Voltage (V) 4.5V ~ 5.5V
Test Frequency 2.14GHz
Manufacturer Package 24-VFQFN Exposed Pad
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813872-TRF370417IRGER
Ultra Librarian 3D Model Ultra Librarian TRF370417IRGER CAD Model

Description

The TRF370417IRGER from Texas Instruments is a high-performance, monolithic quadrature modulator that is designed to meet the rigorous demands of wireless communication infrastructure. This state-of-the-art device is capable of modulating RF outputs from 400 MHz to 4 GHz, making it an ideal component for a wide range of applications, including broadband data, wireless infrastructure, test equipment, and satellite communication systems.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, enabling its use in various communication bands.
  • High Linearity: It provides excellent linearity, ensuring high-quality signal transmission with minimal distortion.
  • Low Noise: The TRF370417IRGER is designed to maintain a low noise floor, which is critical for maintaining signal integrity in communication systems.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer reduces the need for external components, simplifying design and reducing board space.
  • Single 5V Supply: The device operates on a single 5V supply, making it easy to integrate into existing systems without the need for multiple voltage supplies.

Applications

The versatility of the TRF370417IRGER makes it suitable for a variety of applications, including:

  • Base station infrastructure for GSM, CDMA, WCDMA, and LTE
  • Wireless local loop and MMDS systems
  • Point-to-point digital radio
  • IF and RF modulation for broadband wireless systems
  • Satellite communication transceivers
  • RFID readers

Product Specifications

The TRF370417IRGER is packaged in a compact 24-pin QFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features a 2.5 Vpp differential I/Q baseband input, which is compatible with a variety of baseband signal sources.

For engineers and designers looking for a high-quality, versatile quadrature modulator, the TRF370417IRGER from Texas Instruments represents a robust solution that combines performance, integration, and reliability.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6681 $74.0043
5+ $20.2405 $101.2025
8+ $19.6080 $156.8640
11+ $18.9755 $208.7305
14+ $18.3430 $256.8020
19+ $16.4454 $312.4626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess