EN
  • EN
  • DE

HMC1197LP7FETR

Part No HMC1197LP7FETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MODULATOR WIDE QUAD 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
LO Frequency 50MHz to 4.1GHz
RF Frequency 100MHz to 4GHz
P1dB 9.5dBm
Noise Floor -156.6dBm/Hz
Output Power -3dBm
Operating Supply Current 320mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 4GHz
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 204858-HMC1197LP7FETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC1197LP7FETR CAD Model

Description

Analog Devices Inc. HMC1197LP7FETR: A Cutting-Edge RF Mixer

The HMC1197LP7FETR from Analog Devices Inc. is a high-performance, wideband, passive RF mixer designed to meet the demanding needs of modern communication systems. This device is part of the Hittite microwave product family, which has been integrated into Analog Devices' extensive portfolio of radio frequency (RF) solutions. The HMC1197LP7FETR is engineered to deliver exceptional linearity and isolation, making it an ideal choice for applications such as cellular base stations, test equipment, and broadband wireless access networks.

Key Features:

  • Wide Frequency Range: The mixer supports an RF and LO frequency range from 8 GHz to 10 GHz and an IF frequency range from DC to 3.5 GHz, providing versatility across various frequency bands.
  • High Isolation: Excellent isolation performance minimizes leakage between ports, ensuring signal integrity and reducing interference.
  • Passive Design: As a passive double-balanced mixer, the HMC1197LP7FETR does not require a DC power supply, simplifying system design and reducing power consumption.
  • High Linearity: The device offers high input IP3 (third-order intercept point) performance, which is critical for maintaining signal fidelity in complex modulation schemes.
  • Surface-Mount Package: Housed in a compact, 7x7mm QFN package, this mixer is suitable for space-constrained applications and is compatible with standard surface-mount technology (SMT) assembly processes.

Applications:

  • Point-to-point and point-to-multipoint radios
  • Cellular/4G infrastructure
  • Military and space communication systems
  • Test equipment and sensors
  • Software-defined radios (SDR)

The HMC1197LP7FETR is a testament to Analog Devices' commitment to providing innovative solutions that enable superior performance in RF and microwave applications. With its robust feature set, this mixer is poised to enhance the efficiency and reliability of a wide array of communication systems.

Analog Devices Inc. is known for its high-quality products and the HMC1197LP7FETR is no exception, offering designers a mix of performance, integration, and reliability. Whether used in commercial, industrial, or aerospace and defense applications, this RF mixer is set to deliver optimal performance in the most challenging environments.

You May Also Be Interested in

Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7142 $53.1426
7+ $16.5714 $115.9998
10+ $16.0000 $160.0000
14+ $14.8571 $207.9994
18+ $14.2857 $257.1426
22+ $13.7143 $301.7146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess