EN
  • EN
  • DE

LTC2934CDC-2#TRMPBF

Part No LTC2934CDC-2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ LP 8-DFN / Processor Supervisor Adj 1 Push-Pull 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 783156-LTC2934CDC-2#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2934-2
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2934CDC-2#TRMPBF CAD Model

Description

The LTC2934CDC-2#TRMPBF is a high-precision, low power voltage monitor designed by Linear Technology for advanced system monitoring and control. This compact component is essential for applications where accurate voltage monitoring is critical for the reliability and functionality of electronic systems. It is especially suitable for portable and battery-powered devices, automotive electronics, and industrial control systems.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, making it versatile for various applications.
  • Adjustable Reset Threshold: Users can set the voltage threshold levels to match specific system requirements, ensuring tailored protection and monitoring.
  • Low Quiescent Current: Its energy-efficient design ensures minimal power consumption, extending battery life in portable applications.
  • Guaranteed Reset Output: The product provides a reliable reset signal for microprocessors and microcontrollers, which is essential for proper system reboot and recovery.
  • Multiple Voltage Threshold Options: The LTC2934CDC-2#TRMPBF comes with various threshold options, providing flexibility in design and implementation.

Applications

The LTC2934CDC-2#TRMPBF is ideal for monitoring system voltages in a wide range of electronic devices. Its main applications include:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Computer systems
  • Power management systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2934CDC-2#TRMPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding conditions. The device is also available in a compact 6-lead DFN package, which is RoHS compliant and suitable for space-constrained applications.

Ordering Information

The LTC2934CDC-2#TRMPBF is available in tape and reel packaging, making it ideal for automated assembly processes. The "#TRMPBF" suffix indicates the product is provided in a lead-free finish, which meets environmental standards for electronic components.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9866 $59.9330
12+ $9.8360 $118.0320
19+ $9.5288 $181.0472
26+ $9.2204 $239.7304
33+ $8.9131 $294.1323
44+ $7.9914 $351.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 828 pieces
In Stock: 414 pieces Factory Stock: 414 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess