EN
  • EN
  • DE

BGX7101HN/1,115

Part No BGX7101HN/1,115
Manufacturer NXP / Nexperia
Catalog RF Modulators
Description TRANSMITTER IQ MODULATOR / Mod 4GHz 24-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Function Upconverter
LO Frequency 400MHz ~ 4GHz
RF Frequency 400MHz ~ 4GHz
P1dB 12dBm
Noise Floor -159dBm/Hz
Output Power 4dBm
Operating Supply Current 188mA
Operating Supply Voltage 5V
Test Frequency 400MHz ~ 4GHz
Package 24-VFQFN Exposed Pad
Win Source Part Number 770016-BGX7101HN/1,115
Popularity Medium
Supply and Demand Status Limited
Family Name BGX7101HN
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BGX7101HN/1,115 CAD Model

Description

The BGX7101HN/1,115 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to cater to a wide range of applications requiring robust and reliable signal processing capabilities. This versatile product is an excellent choice for designers looking to incorporate advanced features into their electronic designs.

Key Features

  • High Integration: The BGX7101HN/1,115 combines multiple functionalities into a single chip, reducing the need for additional components and simplifying the overall design process.
  • Efficiency: Engineered for low power consumption, it helps in extending the battery life of portable devices and reduces the energy footprint in stationary applications.
  • Performance: With its high-speed operation and responsiveness, this IC can handle complex tasks with ease, ensuring smooth and efficient performance.
  • Reliability: Built to meet the rigorous standards of NXP, the BGX7101HN/1,115 is designed for long-term durability and stable operation under various conditions.

Applications

The BGX7101HN/1,115 is ideal for a multitude of applications, such as:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices

Technical Specifications

Parameter Value
Package SOT-1118
Supply Voltage Specified in datasheet
Operating Temperature Specified in datasheet
Quality and Reliability Compliant with NXP standards

Ordering Information

The BGX7101HN/1,115 is available for order through NXP's network of distributors and partners. For detailed ordering and pricing information, or to request samples, please visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.7320
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0806 $61.2090
35+ $3.3483 $117.1905
54+ $3.2432 $175.1328
74+ $3.1393 $232.3082
96+ $3.0342 $291.2832
128+ $2.7212 $348.3136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess