EN
  • EN
  • DE

TRF3722IRGZT

Part No TRF3722IRGZT
Manufacturer Texas Instruments
Catalog RF Modulators
Description Quadrature Modulator with Integrated PLL and VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Modulator
LO Frequency 250MHz ~ 4.2GHz
RF Frequency 400MHz ~ 4.2GHz
P1dB 10.2dBm
Noise Floor -159dBm/Hz
Output Power 1dBm
Operating Supply Current 374mA
Operating Supply Voltage 3 V ~ 3.6 V
Test Frequency 400MHz ~ 4.2GHz
Package 48-VFQFN Exposed Pad
Win Source Part Number 1273902-TRF3722IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3722
Introduction Date May 29, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF3722IRGZT CAD Model

Description

Product Overview: TRF3722IRGZT

The TRF3722IRGZT is a high-performance, wideband quadrature modulator designed by Texas Instruments to cater to the demanding needs of wireless infrastructure. This device is ideal for applications in multi-standard cellular base stations and software-defined radios due to its exceptional performance and flexibility.

Key Features

  • Frequency Range: The TRF3722IRGZT supports a broad frequency range, making it suitable for various communication bands. It can operate at RF output frequencies from 400 MHz to 4.8 GHz, accommodating a wide array of radio frequencies.
  • High Linearity: The device exhibits high linearity, which ensures minimal distortion in the transmission of signals. This is crucial for maintaining signal integrity and achieving high data rates in communication systems.
  • Low Noise Floor: With a low noise floor, the TRF3722IRGZT contributes to a cleaner signal, which is essential for high-quality communication links and efficient use of the spectrum.
  • Programmable: It comes with programmable baseband filters that allow fine-tuning to the desired signal bandwidth, providing designers with flexibility in configuring their systems for optimal performance.
  • Integration: The device integrates a voltage-controlled oscillator (VCO) and a fractional-N phase-locked loop (PLL), which simplifies the design and reduces the bill of materials for the overall system.
  • Power Efficiency: Designed with power efficiency in mind, the TRF3722IRGZT helps to minimize power consumption in high-performance systems, which is particularly beneficial for energy-sensitive applications.
  • Package: It is housed in a compact 48-pin QFN package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications.

Applications

The TRF3722IRGZT is versatile and can be used in a variety of applications, including:

  • Cellular infrastructure for GSM, CDMA, WCDMA, LTE, and more
  • Wireless communication systems
  • Software-defined radios
  • Test equipment
  • Point-to-point communication systems

With its robust feature set and high level of integration, the TRF3722IRGZT from Texas Instruments is an excellent choice for designers looking to create sophisticated communication equipment with high reliability and performance.

You May Also Be Interested in

Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
Maxim Integrated
INTEGRATED CIRCUIT / RF Modulator IC
Lowest to $173.1344
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.2101
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1172 $62.2344
4+ $25.5321 $102.1284
7+ $24.7342 $173.1394
9+ $23.9363 $215.4267
11+ $23.1384 $254.5224
15+ $20.7448 $311.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess