EN
  • EN
  • DE

HMC696LP4ETR

Part No HMC696LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC RFIC I/Q MODULATOR QUAD 24QFN / Quadrature Mod 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Function Modulator
LO Frequency 20MHz ~ 2.7GHz
RF Frequency 20MHz ~ 2.7GHz
P1dB 7dBm
Noise Floor -162dBm/Hz
Output Power -1dBm
Operating Supply Current 160mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 24-VFQFN Exposed Pad
Win Source Part Number 776144-HMC696LP4ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC696LP4E
Introduction Date April 06, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC696LP4ETR CAD Model

Description

The HMC696LP4ETR from Analog Devices Inc. is a state-of-the-art RF mixer with an integrated local oscillator (LO) amplifier, designed to offer exceptional performance in a compact package. This versatile component is well-suited for a variety of applications, including cellular infrastructure, microwave radios, and test equipment.

Key Features

  • Frequency Range: The HMC696LP4ETR operates over a wide frequency range, making it ideal for a broad spectrum of RF and IF applications.
  • High Isolation: It provides excellent LO to RF and IF isolation, minimizing crosstalk and interference in complex signal environments.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies design and reduces the number of external components needed, leading to a more compact and cost-effective solution.
  • High Linearity: This mixer exhibits high linearity, which is critical for maintaining signal integrity and reducing distortion in communication systems.
  • Surface-Mount Package: The HMC696LP4ETR is offered in a 4x4 mm QFN package, which is suitable for surface-mount technology (SMT), thereby facilitating easier integration into PCB designs.

Applications

  • Cellular Infrastructure
  • Microwave Radios
  • Test and Measurement Equipment
  • Satellite Communications
  • Wireless Infrastructure

With its robust design and high performance, the HMC696LP4ETR from Analog Devices Inc. is engineered to meet the stringent requirements of modern RF and microwave systems. Whether you are designing for commercial telecommunications or specialized military applications, this mixer provides the reliability and functionality necessary to achieve optimal system performance.

As a leading semiconductor manufacturer, Analog Devices Inc. ensures that products like the HMC696LP4ETR are fabricated using high-quality materials and subjected to rigorous testing to guarantee performance under a wide range of conditions. When you choose the HMC696LP4ETR, you are selecting a product that benefits from Analog Devices' decades of expertise in high-frequency design and manufacturing.

You May Also Be Interested in

RF Micro Devices
RF MODULATOR 1.5GHZ-2.5GHZ 16QFN
Lowest to $21.8181
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess