EN
  • EN
  • DE

HMC697LP4ETR

Part No HMC697LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 200MHZ-4GHZ 24VFQFN / RF Modulator IC 200MHz ~ 4GHz 24-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Function Modulator
LO Frequency 200MHz ~ 4GHz
RF Frequency 200MHz ~ 4GHz
P1dB 8dBm
Noise Floor -165dBm/Hz
Output Power 3dBm
Current - Supply 168 mA
Voltage - Supply 4.5V ~ 5.5V
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC697
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354584-HMC697LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC697LP4ETR CAD Model

Description

Product Overview: HMC697LP4ETR by Analog Devices Inc.

The HMC697LP4ETR from Analog Devices Inc. is a high-performance, low phase noise, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO). Designed for RF and microwave applications, this advanced component is housed in a compact 4x4 mm QFN (Quad Flat No-leads) package, making it an ideal choice for space-constrained designs.

The HMC697LP4ETR operates over a wide frequency range, offering designers the flexibility to use it in various applications, including wireless infrastructure, test and measurement equipment, and satellite communication systems. Its fractional-N synthesizer enables fine frequency resolution, while the integrated VCO simplifies the design by reducing the number of external components required.

Key Features:

  • Wide frequency range: The VCO operates across a broad frequency spectrum, ensuring versatility across different applications.
  • Low phase noise: This PLL offers exceptional phase noise performance, which is critical for high-performance communication systems.
  • Fractional-N frequency synthesis: Provides fine frequency resolution, allowing for precise control over the output frequency.
  • Compact package: The 4x4 mm QFN package is perfect for designs where board space is at a premium.
  • Integrated VCO: Simplifies the design process by eliminating the need for external VCOs.

The HMC697LP4ETR also features a fast lock time and a dual-modulus prescaler, which further enhances its performance in frequency-hopping and agile RF systems. With its robust design and excellent thermal performance, the HMC697LP4ETR is designed to meet the stringent requirements of modern RF and microwave applications.

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC697LP4ETR is no exception. It represents the company's dedication to providing advanced solutions that enable designers to overcome complex challenges in the ever-evolving field of electronics.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $24.7352
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $13.6357
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess