EN
  • EN
  • DE

LTC5598IUF#TRPBF

Part No LTC5598IUF#TRPBF
Manufacturer Linear Technology
Catalog RF Modulators
Description Quadrature Mod 1.6GHz 24-Pin QFN EP T/R / IC MODULATOR QUADRATURE 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Function Modulator
LO Frequency 5MHz ~ 1.6GHz
RF Frequency 5MHz ~ 1.6GHz
P1dB 8.5dBm
Noise Floor -160.3dBm/Hz
Output Power 2dBm
Operating Supply Current 200mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Test Frequency 899.9MHz
Package 24-WFQFN Exposed Pad
Win Source Part Number 784215-LTC5598IUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5598
Introduction Date April 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5598IUF#TRPBF CAD Model

Description

The LTC5598IUF#TRPBF is a high-performance, upconverting mixer from Linear Technology, designed for wireless infrastructure and RF applications. This device is an ideal choice for modern communication systems where high linearity, wide dynamic range, and broad frequency coverage are essential. The mixer is part of Linear Technology's high-frequency product line, which is renowned for its reliability and performance.

Key Features

  • Frequency Range: The LTC5598IUF#TRPBF offers a versatile RF frequency range, making it suitable for various applications, including cellular base stations, wireless backhaul, and military systems.
  • High Linearity: With exceptional linearity performance, this mixer ensures low distortion levels, which is critical for maintaining signal integrity in communication systems.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, which simplifies the design and reduces external component count.
  • Low LO Drive: The mixer operates with a low LO drive level, reducing power consumption and making it easier to interface with other RF components.

Applications

The LTC5598IUF#TRPBF is designed for a wide range of applications, including but not limited to:

  • Wireless Infrastructure
  • Cellular Base Stations
  • Military Communication Systems
  • Wireless Backhaul
  • Test Equipment

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTC5598IUF#TRPBF is built to meet rigorous standards, ensuring reliability even in demanding environments. It is available in a QFN package, which is known for its small footprint and excellent thermal performance.

Environmental and Regulatory Compliance

The LTC5598IUF#TRPBF adheres to environmental standards and is RoHS compliant, which means it is free from hazardous substances. This compliance not only reflects Linear Technology's commitment to environmental responsibility but also ensures that the product can be used in a wide range of markets worldwide.

You May Also Be Interested in

Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
CML Microcircuits
I/Q MODULATOR 20MHZ-1GHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess