Products specifications Report Issue?

Win Source Part Number WS1309420-TSD05DYFR
Category Circuit Protection >Transient Voltage> Suppressors (TVS) TVS Diodes
Mfr Texas Instruments
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 9V (Typ)
Current - Peak Pulse (10/1000µs) 60A (8/20µs)
Ultra Librarian 3D Model Ultra Librarian TSD05DYFR CAD Model

Description

The TSD05 is a unidirectional TVS protection diode designed for clamping harmful transients such as ESD and surge. The TSD05 is rated to dissipate ESD strikes up to ±30 kV (contact and air gap discharge) and also meets the maximum level specified in the IEC 61000-4-2 international standard (Level 4). for surges, the device can clamp 8/20 μs surges with peak currents up to 60 A in accordance with the IEC 61000-4-5 standard.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to €3.6967
ECAD model for BZW50-12B
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ €0.1418 €46.0702
785+ €0.1163 €91.3172
1,210+ €0.1127 €136.3612
1,670+ €0.1091 €182.1349
2,155+ €0.1054 €227.2025
2,885+ €0.0945 €272.7283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,109 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention