Products specifications Report Issue?

Category Switches - Toggle Switches
Mfr C&K
Series 7000
Package Tray
Mounting Type Through Hole, Right Angle
Circuit DPDT
Switch Function On-On
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 6.86mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 100,000 Cycles
Base Product Number 7201MD
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1351150-7201MD9AQE
Ultra Librarian 3D Model Ultra Librarian 7201MD9AQE CAD Model

Description

The 7201MD9AQE toggle switch is a DPDT circuit switch that is on-on in switch function and is manufactured by C&K.

  • Circuit: DPDT
  • Switch Function: On-On
  • Actuator Type: Round
  • Actuator Length: 6.86mm
  • Actuator Material: Brass with chrome plating
  • Electrical Life: 100,000 cycles
  • Illumination: Non-illuminated
  • Sealing: Epoxy sealed
  • Ingress Protection: N/A
  • Voltage Rating: 120V AC and 28V DC
  • Current Rating: 5A (AC/DC)
  • Mounting Type: Through hole
  • Termination Style: Right-angle
  • Temperature Range: -30°C ~ 85°C

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE SPDT 15A 125V / Toggle Switch SPDT Panel Mount
Lowest to €8.8089
ECAD model for S302T
Honeywell
Need more? Email Us
ECAD model for 1NT1-7-NH
Honeywell
SWITCH TOGGLE DPDT 10A 125V
Need more? Email Us
ECAD model for 2TL62-82
C&K Components
SWITCH TOGGLE DPDT 0.4VA 20V
Need more? Email Us
ECAD model for 7201MY9ABE
Honeywell
SWITCH TOGGLE
Need more? Email Us
ECAD model for 62AT52-3D
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for S239AB7UL
C&K Components
SWITCH TOGGLE SPDT 5A 120V
Lowest to €16.7244
ECAD model for 7101K9AQE
Apem Inc.
SWITCH TOGGLE DPDT 0.4VA 20V / Toggle Switch DPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for SW248CD7
Honeywell
SWITCH TOGGLE DPDT 5A 125V
Lowest to €34.2891
ECAD model for 12TW1-1A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention