EN
  • EN
  • DE

MIC2297-42YML-TR

Part No MIC2297-42YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.2A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 1.2A (Switch)
Frequency 600kHz
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 100571-MIC2297-42YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2297-42YML-TR CAD Model

Description

Microchip Technology's MIC2297-42YML-TR Step-Down Regulator

The MIC2297-42YML-TR from Microchip Technology is a high-efficiency, integrated switch, pulse-width modulation (PWM) step-down (buck) regulator that is ideal for a wide range of applications. This compact and powerful device is capable of delivering up to 1.2A of output current and operates over an input range of 2.7V to 10V, making it versatile for both battery-powered and standard 3.3V or 5V systems.

Designed for space-sensitive applications, the MIC2297-42YML-TR comes in a small 10-pin 3x3mm MLF® package, which helps to minimize the footprint on the PCB and allows for a more compact overall design. Its high switching frequency of up to 1.2MHz enables the use of small, low-cost inductors and ceramic capacitors, reducing the size and cost of the overall power supply design.

One of the key features of the MIC2297-42YML-TR is its internal compensation, which simplifies the design process by reducing the number of external components required. This regulator also offers a high level of performance with features such as a low quiescent current, high efficiency, and excellent transient response, making it suitable for applications that demand a high-quality power supply.

The device includes various protection features that ensure safe operation under abnormal conditions. These include under-voltage lockout to prevent operation at insufficient voltages, thermal shutdown to protect the device from overheating, and current limit protection to prevent damage from overcurrent conditions.

Applications for the MIC2297-42YML-TR are diverse and include portable devices, wireless networking, LCD modules, and peripheral ports. Its reliability and efficiency make it a go-to choice for designers looking to optimize their power management solutions in compact, power-sensitive electronics.

Overall, the MIC2297-42YML-TR is a testament to Microchip Technology's commitment to providing innovative and reliable power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess