EN
  • EN
  • DE

LT5518EUF#PBF

Part No LT5518EUF#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Modulator
LO Frequency 1.3GHz ~ 2.7GHz
RF Frequency 1.5GHz ~ 2.4GHz
P1dB 8.5dBm
Noise Floor -158.2dBm/Hz
Output Power 10.6dBm
Operating Supply Current 145mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Test Frequency 2GHz
Package 16-WQFN Exposed Pad
Win Source Part Number 781466-LT5518EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT5518
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5518EUF#PBF CAD Model

Description

Introducing the LT5518EUF#PBF from Linear Technology

The LT5518EUF#PBF is a high-performance, active mixer from Linear Technology designed to cater to a wide range of applications including wireless communications, test equipment, and military systems. This versatile component offers exceptional linearity and noise performance, making it an ideal choice for frequency conversion in RF and IF signal chains.

Key Features

  • Frequency Range: The device operates over a broad frequency range, with the RF and LO inputs supporting from 400MHz to 3GHz, and the IF output covering from 30MHz to 450MHz. This wide range allows for flexibility in a variety of signal processing applications.
  • High Linearity: With an input IP3 of 24.7dBm at 900MHz, the LT5518EUF#PBF ensures excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: The mixer maintains a low noise figure of 9.3dB at 900MHz, contributing to a cleaner signal and improved overall system sensitivity.
  • Single-Ended RF/IF Ports: The mixer's RF and IF ports are single-ended, simplifying the interface and reducing the need for external components.
  • Lead-Free and RoHS Compliant: The LT5518EUF#PBF is available in a lead-free, 16-lead QFN package and is compliant with RoHS standards, making it suitable for environmentally sensitive applications.

Applications

Due to its high linearity and broad frequency range, the LT5518EUF#PBF is highly versatile and can be used in various applications, including:

  • Cellular base stations
  • Wireless infrastructure
  • Broadband wireless access
  • Cable modem termination systems
  • Test equipment
  • Military and space

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5518EUF#PBF is no exception. It is designed to meet the rigorous demands of high-performance RF systems, ensuring reliability and consistency in operation. Whether you are designing for commercial wireless applications or stringent military specifications, the LT5518EUF#PBF offers a mix of performance and quality that is hard to match.

For more information about the LT5518EUF#PBF, including detailed specifications, application notes, and support documentation, visit Linear Technology's official website or contact their sales and technical support team.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF Modulator IC 3GHz ~ 4GHz 24-VFQFN Exposed Pad, CSP
Lowest to $18.7687
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Texas Instruments
0.14 GHz to 1.5 GHz QUADRATURE MODULATOR | RF MODULATOR 140MHZ-1.5GHZ 16QFN
Lowest to $13.1973
Texas Instruments
RF MODULATOR 50MHZ-6GHZ 24VFQFN / 50-MHz to 6-GHz Quadrature Modulator
Lowest to $24.6681

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess