EN
  • EN
  • DE

TRF370317IRGER

Part No TRF370317IRGER
Manufacturer Texas Instruments
Catalog RF Modulators
Description 0.4-GHz TO 4-GHz QUADRATURE MODULATOR | RF MODULATOR 400MHZ-4GHZ 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Modulator
LO Frequency 400MHz ~ 4GHz
RF Frequency 400MHz ~ 4GHz
P1dB 12dBm
Noise Floor -162.5dBm/Hz
Supply Current 245mA
Supply Voltage (V) 4.5V ~ 5.5V
Test Frequency 2.14GHz
Manufacturer Package 24-VFQFN Exposed Pad
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1273896-TRF370317IRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF370317IRGER CAD Model

Description

The TRF370317IRGER is a versatile integrated circuit from Texas Instruments, designed for RF applications that require a high-performance quadrature modulator. This device is capable of modulating baseband analog signals onto an RF carrier, making it an ideal choice for a wide range of wireless communication systems.

Key Features

  • Frequency Range: The TRF370317IRGER operates over a wide frequency range, making it suitable for various applications, including GSM, WCDMA, LTE, and more.
  • High Linearity: It offers exceptional linearity, ensuring that the signal integrity is maintained during the modulation process, which is critical for maintaining high data rates and signal quality.
  • Low Noise: The device has a low noise floor, which minimizes the introduction of unwanted signals into the communication channel, thus enhancing the overall performance of the system.
  • Adjustable Gain: With an integrated variable gain amplifier, users can adjust the output power level to meet specific system requirements.
  • Single Supply Operation: The TRF370317IRGER is designed to operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Package: It comes in a compact 24-pin QFN package (IRGER), which is ideal for space-constrained applications.

Applications

The TRF370317IRGER is widely used in RF transceivers for:

  • Wireless infrastructure
  • Base station equipment
  • Telecommunication systems
  • Software-defined radios
  • General-purpose RF modulation

Why Choose TRF370317IRGER?

With its robust design and flexible operation, the TRF370317IRGER from Texas Instruments stands out as a top choice for engineers looking to implement a reliable and efficient quadrature modulator in their RF designs. Its high performance, coupled with Texas Instruments' reputation for quality and support, makes it a go-to component for many industry professionals.

You May Also Be Interested in

Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
2050 MHz to 3000 MHz Quadrature Modulator | RF MODULATOR 2.05GHZ-3GHZ 40QFN
Lowest to $15.8836
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $879.6993
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
CML Microcircuits
I/Q MODULATOR 20MHZ-1GHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $1.9313

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4984 $57.9936
9+ $11.8962 $107.0658
14+ $11.5244 $161.3416
18+ $11.1527 $200.7486
24+ $10.7809 $258.7416
32+ $9.6656 $309.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess