EN
  • EN
  • DE

LT5572EUF#PBF

Part No LT5572EUF#PBF
Manufacturer Linear Technology
Catalog RF Modulators
Description IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Modulator
LO Frequency 1.5GHz ~ 2.5GHz
RF Frequency 1.5GHz ~ 2.5GHz
P1dB 9.3dBm
Noise Floor -158.6dBm/Hz
Output Power 1.4dBm
Operating Supply Current 145mA
Operating Supply Voltage 4.5 V ~ 5.25 V
Test Frequency 2GHz
Package 16-WQFN Exposed Pad
Win Source Part Number 781476-LT5572EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5572
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5572EUF#PBF CAD Model

Description

The LT5572EUF#PBF is a high-performance, active mixer from Linear Technology, renowned for its precision and durability in demanding electronic applications. This advanced component is designed to offer exceptional linearity and noise performance, making it an ideal choice for RF and IF applications in communication systems.

Key Features

  • High Linearity: The mixer provides excellent linearity with a high input IP3 (third-order intercept point), which ensures low distortion in complex signal environments.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating various RF and IF bands, which makes it versatile for multiple applications.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes the degradation of signal-to-noise ratio, crucial for high-performance receivers.
  • High Conversion Gain: The LT5572EUF#PBF offers a high conversion gain, which reduces the need for additional amplification stages, simplifying design and saving space.
  • Single-Ended RF Interface: This feature simplifies the board layout and allows for easier integration into existing designs.

Applications

The LT5572EUF#PBF is suitable for a wide range of applications, including:

  • Wireless Infrastructure
  • Broadband Wireless Access
  • Cellular Base Stations
  • Wireless Repeaters and Femtocells
  • Public Safety Radios
  • RFID and Satellite Communications

Quality and Reliability

Linear Technology ensures that the LT5572EUF#PBF is manufactured to the highest standards of quality and reliability. The product is available in a compact QFN package, which is RoHS compliant, providing an environmentally friendly solution without compromising on performance.

Technical Specifications

Parameter Specification Frequency Range RF: 400MHz to 3.8GHz Conversion Gain 2dB Typical Input IP3 25.7dBm at 900MHz Noise Figure 11.3dB at 900MHz Package 16-Lead QFN (4mm × 4mm)

With its robust feature set and compliance with industry standards, the LT5572EUF#PBF mixer from Linear Technology is an essential component for designers looking to create high-fidelity, reliable communication systems.

You May Also Be Interested in

Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Texas Instruments
IC QUADRATURE MODULATOR 16-VQFN / Quadrature Mod 16-Pin VQFN EP T/R
Lowest to $17.5986
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5118 $55.1180
23+ $4.5225 $104.0175
35+ $4.3812 $153.3420
48+ $4.2399 $203.5152
61+ $4.0986 $250.0146
82+ $3.6746 $301.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess