EN
  • EN
  • DE

HMC497LP4ETR

Part No HMC497LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MODULATOR SIGE DIRECT 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Modulator
LO Frequency 100MHz to 4GHz
RF Frequency 100MHz to 4GHz
P1dB 8dBm
Noise Floor -159dBm/Hz
Output Power 5dBm
Operating Supply Current 168mA
Supply Voltage - Operating 4.5 V to 5.5 V
Test Frequency 1.7GHz to 2.2GHz
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 204885-HMC497LP4ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC497LP4ETR CAD Model

Description

Analog Devices Inc. HMC497LP4ETR: High-Performance RF Amplifier

The HMC497LP4ETR from Analog Devices Inc. is a state-of-the-art RF amplifier designed to deliver exceptional performance in a wide range of applications. This versatile component is part of a family of high-frequency, high-gain, and low-noise amplifiers that are engineered to provide superior signal amplification solutions for demanding environments.

Key Features and Benefits

  • Frequency Range: The HMC497LP4ETR operates in a broad frequency range, making it suitable for various applications including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Output Power: It delivers a high output power level, ensuring strong signal transmission and reception capabilities, which is critical for reliable communication and radar systems.
  • Gain: The amplifier provides a high gain, which amplifies weak signals to a level that can be further processed or transmitted without significant loss of information.
  • Low Noise Figure: With its low noise figure, the HMC497LP4ETR minimizes the addition of unwanted noise to the signal, preserving signal integrity and enhancing overall system performance.
  • Package: The product comes in a compact 4x4mm QFN package, which is ideal for space-constrained applications while providing robust performance.

Applications

The versatility of the HMC497LP4ETR allows it to be used in a variety of applications, including:

  • Fiber optic systems
  • Cellular/4G infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Aerospace and defense systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC497LP4ETR is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and military applications. Customers can trust this product to perform consistently under various conditions.

Conclusion

With its robust design, high performance, and flexibility, the HMC497LP4ETR from Analog Devices Inc. stands out as a superior choice for professionals looking for a reliable RF amplifier. Whether it's used in communication infrastructure, aerospace, or test and measurement setups, this component is engineered to enhance system capabilities and ensure optimal performance.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4714 $58.8560
100+ $1.2074 $120.7400
150+ $1.1696 $175.4400
205+ $1.1319 $232.0395
265+ $1.0942 $289.9630
355+ $0.9810 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,669 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess