EN
  • EN
  • DE

AWR1843ABGABLQ1

Part No AWR1843ABGABLQ1
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tray
Function Transceiver
Frequency 76GHz ~ 81GHz
RF Type General Purpose
Secondary Attributes SPI Interface
Mounting SMD (SMT)
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1843
Other Names 296-AWR1843ABGABLQ1
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1236107-AWR1843ABGABLQ1
Ultra Librarian 3D Model Ultra Librarian AWR1843ABGABLQ1 CAD Model

Description

The AWR1843ABGABLQ1 from Texas Instruments is a highly integrated, high-performance automotive radar sensor designed for advanced driver assistance systems (ADAS) and autonomous driving solutions. This sophisticated sensor is built on Texas Instruments' low-power 45-nm RFCMOS process, which enables a monolithic implementation of a fully functional radar system on a single chip.

The AWR1843ABGABLQ1 incorporates a high-performance digital signal processor (DSP) and a microcontroller (MCU) alongside the radar front-end in one compact package. This integration facilitates the design of compact, cost-effective, and energy-efficient systems for vehicle applications such as adaptive cruise control, blind-spot detection, parking assistance, and collision avoidance systems.

Key Features:

  • 77GHz to 81GHz frequency range for robust object detection and resolution
  • Three transmit and four receive channels (3TX, 4RX) for Multiple Input, Multiple Output (MIMO) operation, enabling advanced spatial resolution and range
  • On-chip DSP for real-time signal processing and data analysis
  • Integrated MCU for system control and interfacing
  • Advanced waveform generation and chirp sequencing for accurate range, velocity, and angle estimation
  • Built-in calibration for consistent performance over temperature and process variations
  • Automotive AEC-Q100 qualified for high reliability in vehicle environments
  • Compact 10.4 mm × 10.4 mm package suitable for space-constrained applications

The AWR1843ABGABLQ1 is not only powerful but also flexible, enabling customization for a wide range of applications. The integrated MCU allows for custom firmware and software development, which can be leveraged to create differentiated systems tailored to specific vehicle requirements.

With its cutting-edge features and capabilities, the AWR1843ABGABLQ1 is an ideal choice for automotive manufacturers and system integrators looking to enhance vehicle safety and implement the next generation of ADAS and autonomous driving technologies.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.3632 $50.3632
3+ $41.3237 $123.9711
4+ $40.0323 $160.1292
6+ $38.7410 $232.4460
7+ $37.4496 $262.1472
9+ $33.5755 $302.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess