EN
  • EN
  • DE

CLC5903CISM/NOPB

Part No CLC5903CISM/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC TUNER/AGC DUAL DGTL 128FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Dual Digital Tuner - 52MHz - 128-NFBGA (11x11)
Manufacturer Texas Instruments
Package Tray
Mounting Surface Mount
Package 128-LFBGA
Case / Package 128-NFBGA (11x11)
Family Name CLC5903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number CLC5903CISM, CLC5903CISM-ND
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915513-CLC5903CISM/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC5903CISM/NOPB CAD Model

Description

Product Overview: CLC5903CISM/NOPB

The CLC5903CISM/NOPB is a high-performance, low-power operational amplifier offered by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is designed to meet the demanding requirements of a wide range of applications, including test and measurement systems, sensor interfaces, active filtering, and audio processing.

Key Features

  • High-Speed Performance: The CLC5903CISM/NOPB boasts a high slew rate and wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this op-amp is ideal for audio and other applications where signal fidelity is critical.
  • Low Noise: The device features a low noise floor, enhancing the signal-to-noise ratio of the systems it's integrated into.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and making it compatible with a variety of systems.
  • Robust Build: The CLC5903CISM/NOPB is housed in a durable package that ensures long-term reliability even in harsh conditions.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and RoHS compliant.

Applications

The versatile nature of the CLC5903CISM/NOPB makes it an excellent choice for a multitude of electronic applications. Some of the common applications include:

  • Professional Audio Equipment
  • Video and RF Amplification
  • Active Filters and Signal Conditioning
  • Test and Measurement Instruments
  • Medical Imaging Systems

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The CLC5903CISM/NOPB is backed by Texas Instruments' comprehensive technical support and documentation, ensuring that designers can confidently select and integrate this op-amp into their projects with minimal hassle.

Ordering Information

The product is available for order under the part number CLC5903CISM/NOPB. For detailed ordering and pricing information, or to request samples, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess