LTC2370IMS-16#PBF Product Overview
The LTC2370IMS-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology. This precision ADC offers a compelling balance of speed and power efficiency, making it an ideal choice for battery-powered applications and precision measurement systems.
Key Features
- Resolution: 16-bit SAR ADC provides a high level of precision in measurement applications.
- Sampling Rate: Offers a fast sampling rate of up to 250ksps, enabling the capture of rapidly changing signals.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power supply from 2.5V to 5.25V.
- No Latency: Zero-latency operation ensures reliable and immediate data acquisition, critical for closed-loop control systems.
- Flexible Interface: Features a SPI-compatible serial interface that allows for easy integration with most microcontrollers and digital systems.
- Small Package: The device comes in a compact 10-lead MSOP package, saving space in dense PCB layouts.
Applications
The LTC2370IMS-16#PBF is versatile and can be used in a wide range of applications, including:
- Portable Instrumentation
- Data Acquisition Systems
- Medical Devices
- Industrial Process Control
- Automotive Systems
Performance and Quality
Linear Technology is known for its commitment to quality and performance, and the LTC2370IMS-16#PBF is no exception. It delivers excellent accuracy and stability over temperature, ensuring reliable performance in demanding environments. The ADC also features a wide input common-mode range and an integrated reference buffer, simplifying the design and reducing external component requirements.
Conclusion
With its high resolution, fast sampling rate, and low power consumption, the LTC2370IMS-16#PBF from Linear Technology is a top-tier ADC solution for engineers and designers. Its small form factor and ease of use make it an excellent choice for a variety of precision measurement and data acquisition applications.