EN
  • EN
  • DE

SN74AS280NS

Part No SN74AS280NS
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC 9-BIT GEN/CHKER 14SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 172 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896495-SN74AS280NS
Ultra Librarian 3D Model Ultra Librarian SN74AS280NS CAD Model

Description

The SN74AS280NS from Texas Instruments is a high-quality parity generator/checker integrated circuit designed for use in digital systems to ensure data integrity. This device is a crucial component for error-detection in various applications, including computer systems, data communication, and digital signal processing where reliable operation is paramount.

Key Features

  • Functionality: The SN74AS280NS provides 9-bit odd/even parity generation and checking, which is essential for detecting single-bit errors in data bytes.
  • Advanced Schottky (AS) Technology: Utilizing Texas Instruments' Advanced Schottky technology, this component offers high speed and improved performance over standard TTL logic.
  • Package Type: Available in a 14-pin SOP (Small Outline Package), the SN74AS280NS is designed for space-efficient applications and is suitable for surface mount technology (SMT).
  • Supply Voltage Range: It operates on a supply voltage range of 4.5V to 5.5V, making it compatible with typical TTL-level systems.
  • Operating Temperature: The device can function within a wide operating temperature range, typically from 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The SN74AS280NS is versatile and can be employed in numerous applications where data integrity checks are necessary. It is particularly useful in:

  • Data transmission systems
  • Error detection and correction devices
  • Memory address and data buses
  • Digital signal processors

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AS280NS is no exception. This product is manufactured to the highest standards, ensuring both reliability and durability for long-term use. Whether you're working on mission-critical applications or designing consumer electronics, the SN74AS280NS offers the performance and reliability you can trust.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Advanced Micro Devices
9 INPUT PARITY GENERATOR/CHECKER
Lowest to $5.7685
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Lowest to $17.0726
Texas Instruments
Parity Generator
Need more? Email Us
Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
ON Semiconductor
PARITY GENERATOR/CHECKER, 9-BIT
Lowest to $3.0901
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess