EN
  • EN
  • DE

LTC2209CUP

Part No LTC2209CUP
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 160M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3.135V ~ 3.465V
Supply Voltage , Digital 3.135V ~ 3.465V
Features PGA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208290-LTC2209CUP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2209CUP CAD Model

Description

The LTC2209CUP from Linear Technology is a high-performance, 16-bit Analog-to-Digital Converter (ADC) designed to bring precision and speed to a wide array of applications. This ADC is part of Linear Technology's family of ultrahigh-speed sampling converters, which are renowned for their ability to handle fast signals with excellent dynamic performance.

Key Features

  • Sampling Rate: The LTC2209CUP offers a fast sampling rate of up to 160Msps, making it ideal for high-speed data acquisition systems.
  • Resolution: With 16-bit resolution, this ADC provides fine detail in signal conversion, ensuring that even the most subtle variations are captured accurately.
  • Wide Input Bandwidth: The product features an input bandwidth that supports a wide range of frequencies, allowing it to be used in diverse applications from telecommunications to medical imaging.
  • Low Noise Performance: It maintains a low noise floor, which is critical for applications requiring high signal fidelity and minimal signal distortion.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range, this ADC ensures reliable performance in all conditions.
  • Package: The LTC2209CUP comes in a compact QFN package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The LTC2209CUP is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Radar and satellite communication systems
  • Digital oscilloscopes
  • Medical imaging equipment
  • Wireless base stations

Technical Specifications

Some of the technical specifications that stand out for the LTC2209CUP include:

  • Supply Voltage: 1.8V to 3.3V
  • Power Dissipation: 1.1W
  • Differential Input Range: ±1V
  • Digital Outputs: LVDS compatible
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the LTC2209CUP ADC from Linear Technology is a powerful component that combines high-speed, high-resolution data conversion with robust performance, making it an excellent choice for demanding applications that require precise digital representation of analog signals.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,125.3732 $1,125.3732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess