EN
  • EN
  • DE

AD7472ARU

Part No AD7472ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1.5M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number AD7472
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1137245-AD7472ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7472ARU CAD Model

Description

The AD7472ARU is a high-performance, 12-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., renowned for its precision electronic components. This ADC is a part of their extensive range of converters that offer excellent accuracy and speed, making it an ideal choice for a variety of demanding applications.

Key Features

  • Resolution: The AD7472ARU boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega Samples Per Second), it is capable of handling high-speed signal processing tasks.
  • Interface: It features a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: The device operates on a single 5V power supply, ensuring low power consumption while maintaining high-performance levels.
  • Package Type: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'RU' suffix in its model number, which is suitable for space-constrained applications.
  • Input Voltage Range: The ADC supports a wide input voltage range, providing flexibility in various operating conditions.

Applications

The AD7472ARU is versatile and can be used in multiple applications, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Instrumentation and control systems
  • Communication systems

Reliability and Support

Analog Devices Inc. is committed to delivering high-quality products. The AD7472ARU is built to meet stringent industry standards, ensuring reliability and performance consistency. Additionally, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration and use of the AD7472ARU in your projects.

Ordering Information

To purchase the AD7472ARU or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure that you refer to the correct part number, AD7472ARU, to avoid any discrepancies in your order.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9327 $64.6635
11+ $10.6114 $116.7254
17+ $10.2799 $174.7583
24+ $9.9482 $238.7568
31+ $9.6167 $298.1177
41+ $8.6218 $353.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess