EN
  • EN
  • DE

DSPIC33EP64MC502T-E/MM

Part No DSPIC33EP64MC502T-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196601-DSPIC33EP64MC502T-E/MM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC502T-E/MM CAD Model

Description

Microchip Technology's DSPIC33EP64MC502T-E/MM

The DSPIC33EP64MC502T-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology that blends the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This particular model is part of Microchip's dsPIC33E series and is designed to cater to applications requiring efficient operations and precise control such as in automotive, industrial control, motor control, power conversion, and sensor processing.

Key Features:

  • Enhanced Performance: The device operates at 70 MIPS (Million Instructions Per Second) with a 6-stage pipeline and multiple instruction fetch capabilities, ensuring high-speed computation and efficient processing.
  • Memory: It boasts 64KB of flash memory and 8KB of RAM, providing ample space for complex algorithms and applications.
  • Dual Partition Flash: Featuring Live Update capability for real-time firmware upgrades without halting device operation.
  • Advanced Analog Features: Including high-resolution Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and comparators for precise sensor interfacing and control.
  • Robust Peripheral Set: Equipped with a variety of peripherals such as UART, SPI, I2C modules for communication, and PWM outputs for motor and power control.
  • Flexible Packaging: The DSPIC33EP64MC502T-E/MM is available in a 28-pin QFN package, suitable for space-constrained applications.
  • Extended Temperature Range: Designed to operate within the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
  • Motor Control PWMs: Includes specialized PWMs with hardware dead-time control for advanced motor control applications.

The DSPIC33EP64MC502T-E/MM is a versatile DSC that provides a perfect blend of control capabilities and DSP performance, making it an ideal choice for designers looking to develop advanced, efficient, and reliable systems. With its rich set of features and robust design, this product from Microchip Technology stands out as a powerful and flexible solution for a wide range of demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2973 $58.2703
27+ $4.3465 $117.3555
42+ $4.2107 $176.8494
57+ $4.0748 $232.2636
74+ $3.9390 $291.4860
99+ $3.5315 $349.6185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess