EN
  • EN
  • DE

AR0230CSSC00SUEA0-DRBR

Part No AR0230CSSC00SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1928H x 1088V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 80-BGA
Supplier Device Package 80-IBGA (10x10)
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number AR0230
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847364-AR0230CSSC00SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0230CSSC00SUEA0-DRBR CAD Model

Description

The ON Semiconductor AR0230CSSC00SUEA0-DRBR is a high-performance CMOS image sensor that has been meticulously designed to meet the rigorous demands of industrial, security, and automotive applications. With its 2.3 Megapixel resolution and advanced pixel technology, this sensor delivers outstanding image quality and low-light performance, making it an ideal choice for systems that require reliable and clear vision in varying lighting conditions.

Key Features:

  • Resolution: The sensor boasts a 1928 x 1088 pixel array, providing crisp, detailed images with a 2.3-megapixel (MP) resolution.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it offers an excellent balance between high resolution and sensitivity.
  • Optical Format: The 1/2.7-inch optical format is compatible with a wide range of lenses and optical systems.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second (fps) at full resolution, ensuring smooth video capture for dynamic scenes.
  • Dynamic Range: The sensor features ON Semiconductor's advanced High Dynamic Range (HDR) technology, delivering exceptional detail in both bright and dark areas of the image.
  • Low Light Performance: Superior low-light sensitivity ensures clear and usable images even in challenging lighting conditions.
  • Interface: The sensor is equipped with a versatile digital interface for easy integration with a wide range of systems.
  • Programmability: A variety of programmable controls are available for frame rate, exposure, gain settings, and more, providing flexibility for customization according to specific application needs.

Applications:

The AR0230CSSC00SUEA0-DRBR sensor is adept for a multitude of applications where image clarity and precision are paramount. It is particularly well-suited for:

  • Security and surveillance cameras
  • Automotive in-vehicle cameras
  • Industrial machine vision systems
  • License plate recognition systems
  • Drone and aerial imaging

With its robust design and exceptional performance, the ON Semiconductor AR0230CSSC00SUEA0-DRBR image sensor is a prime choice for developers and manufacturers seeking to enhance their imaging solutions with cutting-edge technology.

You May Also Be Interested in

OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9595 $83.8785
6+ $22.9412 $137.6472
8+ $22.2243 $177.7944
11+ $21.5074 $236.5814
14+ $20.7905 $291.0670
19+ $18.6398 $354.1562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess