Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 31.25k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Mounting Style Through Hole
Family Part Number ADC0834
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1139635-ADC0834CCN
Manufacturer Homepage www.microlinear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0834CCN CAD Model

Description

The ADC0834CCN from Texas Instruments is a versatile and high-performance 8-bit analog-to-digital converter designed for a wide range of applications. This device is part of the ADC08xx series, which is renowned for its excellent analog-to-digital conversion capabilities and ease of use.

Key Features:

  • Resolution: The ADC0834CCN provides an 8-bit resolution, which is suitable for applications where moderate accuracy is required, and it allows for the digital representation of 256 different analog levels.
  • Single Supply Operation: It operates on a single power supply, ranging from 5V to 6.3V, which simplifies the power design for the system it is integrated into.
  • Multiple Channel Configuration: This device features an onboard multiplexer, which can select from four single-ended inputs or two differential inputs, providing flexibility in connecting to various sensors and input sources.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC0834CCN is ideal for portable and battery-powered applications where power consumption is a critical factor.
  • High Conversion Rate: It boasts a fast conversion time, which allows for quick data acquisition and processing, making it suitable for real-time applications.
  • Easy Interface: The ADC0834CCN can easily interface with microprocessors or microcontrollers, featuring a simple serial I/O, and it does not require any complex programming to retrieve the analog-to-digital conversion results.

Applications:

The ADC0834CCN is ideal for a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Instrumentation and control systems
  • Consumer electronics
  • Medical devices

With its robust design and proven track record, the ADC0834CCN from Texas Instruments is a reliable choice for developers and engineers looking to incorporate analog-to-digital conversion functionality into their designs.

You May Also Be Interested in

Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Maxim Integrated
IC ADC 16BIT SAR 10UMAX
Need more? Email Us
ECAD model for MAX11161EUB+
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+
Maxim Integrated
IC ADC 10BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11127ATI+T
Intersil
8-BIT ADC, FLASH METHOD
Need more? Email Us
ECAD model for HI5675JCB
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Cirrus Logic Inc.
IC ADC 24BIT SIGMA-DELTA 24SSOP
Need more? Email Us
ECAD model for CS5528-ASZ
Maxim Integrated
IC ADC 12BIT SAR 20SSOP
Lowest to $26.0776
ECAD model for MAX1203BCAP+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5786 $57.8930
12+ $9.5003 $114.0036
19+ $9.2035 $174.8665
26+ $8.9066 $231.5716
33+ $8.6097 $284.1201
44+ $7.7190 $339.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,937 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention