EN
  • EN
  • DE

AVR32DA28-I/SS

Part No AVR32DA28-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number AVR32DA28
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-AVR32DA28-I/SS
Standard Package 47
Win Source Part Number 1316808-AVR32DA28-I/SS
Ultra Librarian 3D Model Ultra Librarian AVR32DA28-I/SS CAD Model

Description

Microchip Technology's AVR32DA28-I/SS Microcontroller

The AVR32DA28-I/SS is a state-of-the-art 32-bit microcontroller from Microchip Technology, renowned for its high performance, low power consumption, and a wide array of integrated features. Designed to cater to a variety of applications, this microcontroller is an ideal choice for designers looking to enhance the efficiency and functionality of their embedded systems.

Key Features

  • Advanced RISC Architecture: At the heart of the AVR32DA28-I/SS is a powerful 32-bit AVR core, offering a perfect balance between power consumption and processing speed. This architecture is optimized for a wide range of applications, ensuring smooth and efficient operation.
  • Memory Capacity: The device comes equipped with ample memory resources, including flash memory, SRAM, and EEPROM. This allows for flexible and robust data storage and retention, even after power-off.
  • Rich Peripherals: A comprehensive set of peripherals is integrated into the microcontroller, including USART, SPI, and I2C interfaces, multiple timers, and PWM channels. This enables the AVR32DA28-I/SS to handle complex tasks and interface with a wide range of external devices.
  • Robust I/O Options: The microcontroller provides numerous input/output options, supporting versatile connectivity and control possibilities for embedded system designers.
  • Analog Features: It includes advanced analog features like ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), which are crucial for interfacing with sensors and other analog components.
  • Low Power Operation: Microchip Technology's picoPower technology ensures that the AVR32DA28-I/SS operates with minimal power consumption, making it ideal for battery-powered and portable applications where energy efficiency is paramount.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Packaging: The AVR32DA28-I/SS comes in a space-saving SSOP package, which is suitable for compact PCB layouts and tight spaces in embedded designs.

Applications

With its versatile features and capabilities, the AVR32DA28-I/SS microcontroller is well-suited for a broad range of applications, including industrial control systems, automotive electronics, IoT devices, and portable medical equipment. Its robust design and comprehensive feature set ensure that it can meet the demands of even the most challenging applications.

Overall, the AVR32DA28-I/SS from Microchip Technology represents a perfect synergy of performance, power efficiency, and flexibility, making it a top choice for developers and engineers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7021 $51.8294
33+ $3.0377 $100.2441
51+ $2.9427 $150.0777
71+ $2.8478 $202.1938
91+ $2.7529 $250.5139
122+ $2.4681 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,743 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess