EN
  • EN
  • DE

NOIP1SN1300A-QDI

Part No NOIP1SN1300A-QDI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP 48LCC / CMOS with Processor Image Sensor 1280H x 1024V 4.8μm x 4.8μm 48-LCC (14.22x14.22)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series PYTHON
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 4.8µm x 4.8µm
Active Pixel Array 1280H x 1024V
Frames per Second 43
Voltage - Supply 1.8V ~ 3.3V
Package / Case 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number NOIP1S
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887491-NOIP1SN1300A-QDI
Ultra Librarian 3D Model Ultra Librarian NOIP1SN1300A-QDI CAD Model

Description

Product Overview: NOIP1SN1300A-QDI from ON Semiconductor

The NOIP1SN1300A-QDI is a high-performance image sensor developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced sensor is designed to meet the rigorous demands of industrial, medical, and scientific imaging applications, delivering exceptional image quality and reliability.

Key Features

  • Resolution: The sensor boasts a high resolution of 1.3 megapixels, ensuring that images are captured with clarity and detail.
  • Pixel Size: With a pixel size of 9.9 micrometers, the NOIP1SN1300A-QDI provides excellent sensitivity and dynamic range, making it suitable for low-light and high-dynamic-range imaging.
  • Frame Rate: The sensor supports a high frame rate, enabling swift image capture for dynamic scenes and reducing motion blur.
  • Global Shutter: Equipped with a global shutter, the NOIP1SN1300A-QDI captures the entire image simultaneously, eliminating the distortion typically seen with rolling shutters in fast-moving situations.
  • Optical Format: The 1/2-inch optical format of the sensor is compatible with a wide range of lenses, offering flexibility in system design.
  • Interface: The sensor features a flexible digital interface for seamless integration with existing systems and ease of use.

Applications

The NOIP1SN1300A-QDI is suitable for a variety of applications, including:

  • Industrial machine vision systems
  • Medical diagnostic equipment
  • Scientific research
  • Security and surveillance
  • Automotive and transportation

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The NOIP1SN1300A-QDI is manufactured with precision and is backed by a comprehensive technical support team to assist with integration and troubleshooting.

Environmental Considerations

The NOIP1SN1300A-QDI is designed with environmental responsibility in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in a wide range of environments.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,459.7918 $1,459.7918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess