EN
  • EN
  • DE

LTC1757A-2EMS#TRPBF

Part No LTC1757A-2EMS#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Dual Output
Case / Package 10-MSOP
Win Source Part Number 110944-LTC1757A-2EMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1757A-2EMS#TRPBF CAD Model

Description

The LTC1757A-2EMS#TRPBF is a precision, high-performance voltage reference chip designed and manufactured by Linear Technology. This component is engineered to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.

Key Features

  • Output Voltage: The LTC1757A-2EMS#TRPBF offers a fixed output voltage of 2.5V, which is ideal for many standard precision circuits.
  • High Accuracy: This voltage reference features an impressive initial accuracy of ±0.05%, ensuring reliable and consistent performance for sensitive electronic components.
  • Low Temperature Coefficient: With a low temperature coefficient of 10ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial applications.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing it to maintain output regulation with minimal difference between the input and output voltage.
  • Low Noise: The LTC1757A-2EMS#TRPBF is designed to produce a low output noise of 10µVp-p (0.1Hz to 10Hz), which is critical for high-precision applications.
  • Package: It comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Supply Range: The device supports a wide supply range, accommodating inputs from 3V to 15V.

Applications

The LTC1757A-2EMS#TRPBF is suitable for a variety of applications where precision voltage reference is crucial. These include:

  • Data acquisition systems
  • High-resolution ADC and DAC systems
  • Medical instruments
  • Automatic test equipment
  • Battery-powered devices
  • Industrial control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1757A-2EMS#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With its robust design and high accuracy, this voltage reference is an excellent choice for designers seeking a reliable solution for their precision circuit requirements.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP T/R
Need more? Email Us
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess