EN
  • EN
  • DE

LTC4400-2EMS8#PBF

Part No LTC4400-2EMS8#PBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2GHz
Features Dual Output
Case / Package 8-MSOP
Win Source Part Number 1063684-LTC4400-2EMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4400-2EMS8#PBF CAD Model

Description

The LTC4400-2EMS8#PBF is a high-performance, low-power RF receiver front-end from Linear Technology, designed to provide advanced signal processing capabilities for a wide range of wireless applications. This integrated circuit is part of Linear Technology's family of products that are known for their reliability, precision, and power efficiency.

Key Features

  • High Frequency Range: The LTC4400-2EMS8#PBF operates at a frequency range that is suitable for various wireless communication protocols, making it a versatile choice for designers.
  • Low Power Consumption: This product is engineered for battery-powered devices, with an emphasis on minimizing power consumption without sacrificing performance.
  • Advanced Signal Processing: It includes features such as automatic gain control and signal filtering to ensure clear and reliable communication.
  • Compact Package: The device comes in an MSOP-8 (EMS8) package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LTC4400-2EMS8#PBF adheres to environmental standards, being lead-free and RoHS compliant, which is essential for modern electronics manufacturing.

Applications

The LTC4400-2EMS8#PBF is suitable for a variety of applications, including but not limited to:

  • Wireless Security Systems
  • Remote Keyless Entry
  • Garage Door Openers
  • Home Automation
  • Wireless Sensor Networks

Quality and Support

Linear Technology is known for its commitment to quality, and the LTC4400-2EMS8#PBF is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance. Additionally, Linear Technology provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs.

You May Also Be Interested in

Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Analog Devices Inc.
GSM POWER MANAGEMENT SYSTEM
Lowest to $7.2684
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP T/R
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess