Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz ~ 2.4GHz
Features Dual Output
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 784152-LTC4403-2EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4403-2
Introduction Date May 02, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4403-2EMS#PBF CAD Model

Description

LTC4403-2EMS#PBF - Dual LED Driver with I2C Interface

The LTC4403-2EMS#PBF is a high-efficiency, dual LED driver designed by Linear Technology to provide a compact and robust lighting solution for portable devices. This product is specifically engineered to drive two strings of LEDs, which are commonly used in backlighting LCD displays in handheld devices such as smartphones, tablets, and digital cameras.

One of the standout features of the LTC4403-2EMS#PBF is its integrated I2C interface, which allows for precise control over the brightness levels of the LEDs through digital communication. This level of control ensures that users can adjust the backlight to suit varying lighting conditions, optimizing both the display's visibility and the device's power consumption.

The driver operates from an input voltage range of 2.7V to 5.5V, making it suitable for use with a variety of battery chemistries. Its internal 36V switch allows for the driving of multiple LEDs in series, ensuring consistent brightness and color matching across the display. The LTC4403-2EMS#PBF also features internal soft-start capability, which prevents inrush current at startup and extends the life of the LEDs.

With its small footprint, the LTC4403-2EMS#PBF is available in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Additionally, the device includes built-in safety features such as over-temperature protection and open LED protection, safeguarding the system against potential damage caused by abnormal operating conditions.

Overall, the LTC4403-2EMS#PBF is a highly efficient solution for driving LEDs in a variety of portable applications. Its digital brightness control, wide input voltage range, and robust protection features make it a versatile and reliable choice for designers looking to enhance the user experience of their portable devices with high-quality, adjustable backlighting.

  • Product: LTC4403-2EMS#PBF
  • Manufacturer: Linear Technology
  • Function: Dual LED Driver
  • Interface: I2C Compatible
  • Input Voltage Range: 2.7V to 5.5V
  • Package: 10-Lead MSOP
  • Key Features: Integrated 36V switch, Internal soft-start, Over-temperature protection, Open LED protection.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
ECAD model for LTC4402-2EMS#TRPBF
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.5912
ECAD model for LMV242LD/NOPB
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
ECAD model for LTC4402-2EMS#PBF
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.6846
ECAD model for LTC4400-1ES6#TRMPBF
Linear Technology
Need more? Email Us
ECAD model for LTC1757A-2EMS(LTPM)
Linear Technology
IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
ECAD model for LTC4402-1EMS8#TRPBF
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
ECAD model for LTC1757A-1EMS8#TRPBF
Linear Technology
IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Lowest to $3.5871
ECAD model for LTC4403-1EMS8#TRPBF
Analog Devices Inc.
50 dB GSM PA Controller | IC RF PWR CNTRL PA 2.5GHZ 8MSOP
Lowest to $0.8292
ECAD model for AD8315ARMZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention