EN
  • EN
  • DE

LTC1757A-1EMS8#PBF

Part No LTC1757A-1EMS8#PBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, GSM, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 115590-LTC1757A-1EMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1757A-1EMS8#PBF CAD Model

Description

Product Overview: LTC1757A-1EMS8#PBF

The LTC1757A-1EMS8#PBF is a high-performance, precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic applications where voltage accuracy is critical.

Key Features

  • Output Voltage: The LTC1757A-1EMS8#PBF offers a fixed output voltage of 4.096V, which is a common reference voltage for 12-bit or 16-bit converters, ensuring compatibility with a wide range of devices.
  • High Accuracy: This product boasts excellent accuracy and low drift, ensuring that the reference voltage remains stable over time, temperature, and variations in input voltage, making it ideal for precision applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes the variation in output voltage due to changes in ambient temperature, thus providing reliable performance across a wide temperature range.
  • Supply Range: The LTC1757A-1EMS8#PBF operates from a wide supply range, accommodating various system voltages and allowing for greater flexibility in system design.
  • Package: Encased in an MSOP-8 package, the device is compact and suitable for space-constrained applications without sacrificing performance.

Applications

This voltage reference is particularly well-suited for high-performance data acquisition systems, precision measurement devices, and industrial control systems where accurate and stable reference voltages are necessary for proper operation.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1757A-1EMS8#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it meets the high standards expected of Linear Technology products. This ensures that customers can rely on this voltage reference for critical and demanding applications.

Ordering Information

The LTC1757A-1EMS8#PBF is available for order, and its part number reflects the specific package and performance grade. For detailed ordering and product information, customers are encouraged to consult the product datasheet or contact Linear Technology's sales and support team.

You May Also Be Interested in

Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Maxim Integrated
Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Lowest to $5.8209
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Texas Instruments
IC RF PWR CNTRL PA MICROSTAR JR / RF Power Controller IC Cellular, W-CDMA, CDMA, GSM, UMTS 71-BGA Microstar Junior (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess