EN
  • EN
  • DE

LTC4402-1EMS8#TRPBF

Part No LTC4402-1EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2.7GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 110564-LTC4402-1EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4402-1EMS8#TRPBF CAD Model

Description

LTC4402-1EMS8#TRPBF - Battery Charger from Linear Technology

The LTC4402-1EMS8#TRPBF is a high-efficiency, constant-current/constant-voltage linear charger specifically designed by Linear Technology for charging single-cell lithium-ion batteries. Its small package and low external component count make it an ideal choice for portable applications where space and weight are critical considerations.

This advanced charging IC is housed in an MSOP-8 package and is part of the LTC4402 series, known for its reliable and efficient battery management solutions. The LTC4402-1EMS8#TRPBF offers a programmable charge current up to 800mA, which can be set by a single external resistor. This flexibility allows it to accommodate a wide range of battery sizes and desired charge rates.

One of the key features of this product is its ability to operate with very low dropout voltage. This characteristic ensures that charging can continue even when the input supply voltage is only slightly higher than the battery voltage, making the most of available power and extending battery life in the process.

The LTC4402-1EMS8#TRPBF also includes a variety of safety features to protect both the battery and the charger during operation. These features include automatic recharge, thermal regulation to prevent overheating, and a timer to terminate charge after a predetermined interval. Additionally, the device has an under-voltage lockout (UVLO) feature that ensures the charger operates only when the input voltage is within an acceptable range.

For status indication, the LTC4402-1EMS8#TRPBF provides a charge status output that can be used to drive an external LED, offering a visual cue for the charging process. This can be particularly useful in handheld devices where user feedback is essential.

Overall, the LTC4402-1EMS8#TRPBF is a robust and versatile charging solution that delivers performance, safety, and convenience in a compact form factor. It's an excellent choice for designers looking to incorporate a reliable battery charging system into their next portable device project.

You May Also Be Interested in

Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess