EN
  • EN
  • DE

LTC1758-1EMS8#TRPBF

Part No LTC1758-1EMS8#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Single Output
Case / Package 8-MSOP
Win Source Part Number 118160-LTC1758-1EMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1758-1EMS8#TRPBF CAD Model

Description

Product Overview: LTC1758-1EMS8#TRPBF

The LTC1758-1EMS8#TRPBF is a high-performance, single-chip solution from Linear Technology, designed for advanced battery charging and power management applications. This integrated circuit is specifically tailored to efficiently charge lithium-ion (Li-ion) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, laptops, and digital cameras.

Key Features

  • Wide Input Voltage Range: The LTC1758-1EMS8#TRPBF is designed to operate over a broad input voltage range, accommodating various power sources and ensuring compatibility with different types of charging adapters.
  • High Efficiency: This device employs sophisticated charging algorithms to maximize efficiency, thereby reducing charging time and heat generation during the charging process.
  • Programmable Charging Parameters: Users can program key charging parameters, such as charge current and charge voltage, allowing for customization to specific battery requirements and optimizing battery longevity.
  • Multiple Safety Features: The LTC1758-1EMS8#TRPBF includes a suite of safety features, such as overvoltage protection, thermal protection, and charge termination, to ensure safe and reliable operation under various conditions.
  • Compact Package: Housed in an MSOP-8 package, this IC is designed for space-constrained applications, providing a compact power management solution without sacrificing performance.

Applications

The LTC1758-1EMS8#TRPBF is versatile and can be used in a wide array of applications. It is particularly well-suited for portable devices where efficient charging and power management are critical. Its robust design also makes it an ideal choice for more demanding applications, such as medical devices and industrial equipment.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1758-1EMS8#TRPBF is no exception. This product is manufactured to meet high standards of reliability and performance, ensuring that it meets the stringent requirements of modern electronic devices.

In conclusion, the LTC1758-1EMS8#TRPBF from Linear Technology is a powerful, efficient, and reliable solution for charging lithium-ion batteries. Its programmability, safety features, and compact form factor make it an excellent choice for designers looking to incorporate a top-tier power management system into their products.

You May Also Be Interested in

Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $7.8263
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Texas Instruments
IC RF PWR CNTRL DUAL BAND 16WQFN
Lowest to $2.5271
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess