EN
  • EN
  • DE

AD8315ARMZ

Part No AD8315ARMZ
Manufacturer Analog Devices Inc.
Catalog RF Power Controller ICs
Description 50 dB GSM PA Controller | IC RF PWR CNTRL PA 2.5GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
RF Type DCS, GSM, ISM
Frequency 100MHz ~ 2.5GHz
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8315
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138454-AD8315ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8315ARMZ CAD Model

Description

AD8315ARMZ Voltage Output, 0.1 GHz to 2.7 GHz, 45 dB Logarithmic Detector/Controller

The AD8315ARMZ from Analog Devices Inc. is a high-performance, monolithic logarithmic detector optimized for the 0.1 GHz to 2.7 GHz frequency range. It is designed to deliver a versatile solution for RF signal detection and measurement applications. With its wide dynamic range and precise logarithmic response, the AD8315ARMZ is an excellent choice for wireless infrastructure, radar systems, and other RF communication technologies.

Key Features:

  • Frequency Range: The device operates effectively over a frequency range of 0.1 GHz to 2.7 GHz, making it suitable for a broad spectrum of RF applications.
  • Dynamic Range: It offers an impressive dynamic range of 45 dB, providing accurate detection and measurement of signal levels from -55 dBm to -10 dBm.
  • Logarithmic Linearity: The AD8315ARMZ ensures excellent logarithmic linearity over its entire dynamic range, which is critical for consistent and reliable performance.
  • Fast Response Time: With a response time of just 10 ns, the device is capable of handling rapid signal fluctuations, making it suitable for high-speed signal processing.
  • Single Supply Operation: It operates from a single 3 V to 5.5 V supply, simplifying power supply design and reducing system complexity.
  • Compact Package: The device is offered in an 8-lead MSOP (Mini Small Outline Package) that is compact and space-saving, ideal for densely packed circuit boards.

Applications:

The AD8315ARMZ is a versatile component that can be used in a variety of applications where precise RF signal measurement is required. It is commonly used in:

  • Wireless base stations
  • Point-to-point communication systems
  • Radar and satellite systems
  • RF power monitoring and control
  • Logarithmic amplifiers

With its high level of integration and performance, the AD8315ARMZ simplifies design and improves system reliability. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD8315ARMZ into your design is a smooth and efficient process.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to $4.1827
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 6WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess