AD8316ARM-REEL7 - Logarithmic Detector from Analog Devices Inc.
The AD8316ARM-REEL7 is a high-performance, 50 MHz to 4 GHz, 45 dB logarithmic detector ideal for a variety of RF applications. Manufactured by Analog Devices Inc., this component is designed to provide accurate logarithmic (log) scale measurement over a wide dynamic range. The device is well-suited for applications such as power measurement and control in base stations, wireless infrastructure, and other communication systems.
The AD8316ARM-REEL7 operates using a successive detection log video amplifier (SDLVA) architecture which provides a wide bandwidth response with excellent accuracy and temperature stability. The logarithmic response is proportional to the input signal's power level, making it extremely useful for signal strength indication and power level monitoring.
Key Features:
- Frequency Range: 50 MHz to 4 GHz
- Dynamic Range: 45 dB
- Scaling: 30 mV/dB
- Temperature Stability: ±0.5 dB over -40°C to +85°C
- Supply Voltage: 2.7 V to 5.5 V
- Package: 6-lead SOT-23
- RoHS Compliant
The device is highly integrated, requiring minimal external components, which simplifies design and reduces board space requirements. The AD8316ARM-REEL7 features a fast response time, making it capable of handling rapid signal fluctuations. Its logarithmic output allows for easy analog-to-digital conversion for further processing in digital systems.
With its compact 6-lead SOT-23 package, the AD8316ARM-REEL7 is a space-saving solution for compact PCB designs. The device is supplied in tape and reel form, indicated by the "-REEL7" suffix, which is convenient for automated manufacturing processes.
Whether you are developing RF power measurement equipment, signal strength indicators for communication gear, or any other system requiring precise power detection, the AD8316ARM-REEL7 from Analog Devices Inc. offers reliable performance in a small footprint.
For detailed specifications, application notes, and design resources, visit the Analog Devices Inc. website to ensure your product design is equipped with the latest in logarithmic detection technology.