Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type Cellular, GSM, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Dual Output
Case / Package 10-MSOP
Win Source Part Number 127048-LTC1757A-2EMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1757A-2EMS#PBF CAD Model

Description

Linear Technology LTC1757A-2EMS#PBF Overview

The LTC1757A-2EMS#PBF is a high-performance, monolithic synchronous step-down switching regulator from Linear Technology, now part of Analog Devices. This compact and efficient power management integrated circuit is designed to deliver continuous output currents up to 2A with excellent line and load regulation.

Key Features

  • High Efficiency: The LTC1757A-2EMS#PBF boasts a high efficiency that can reach up to 95%, minimizing heat generation and making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 2.75V to 9.8V, accommodating a variety of power sources and ensuring versatility in different system designs.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltages to meet the requirements of various applications.
  • Fixed Frequency Operation: It operates at a fixed frequency of 550kHz, which allows for a predictable noise spectrum and the use of small external components.
  • Stable with Ceramic Capacitors: The LTC1757A-2EMS#PBF can achieve stability with high-value, low-ESR ceramic output capacitors, which reduces the overall size and cost of the power supply design.
  • Internal Soft-Start: The built-in soft-start function reduces inrush current during startup, providing a controlled power-up sequence.
  • Overtemperature Protection: Integrated overtemperature protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Compact Package: Enclosed in a compact MSOP-10 package, the LTC1757A-2EMS#PBF is ideal for space-constrained applications.

Applications

The LTC1757A-2EMS#PBF is well-suited for a range of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Wireless and DSL Modems
  • Step-Down Converters for Multiple Rails
  • Point-of-Load Power Supplies

With its high-efficiency performance and flexible design options, the LTC1757A-2EMS#PBF is a reliable choice for designers looking to create compact, power-efficient solutions in their electronic projects.

You May Also Be Interested in

Linear Technology
Controller 2.7V to 6V 6-Pin TSOT-23 T/R / IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to €4.2541
ECAD model for LTC4400-1ES6#TRMPBF
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
ECAD model for LTC1758-1EMS8#TRPBF
Linear Technology
IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
ECAD model for LTC4403-2EMS#TRPBF
Linear Technology
IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Lowest to €3.2574
ECAD model for LTC4403-1EMS8#TRPBF
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
ECAD model for LTC4402-1EMS8#PBF
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
ECAD model for LTC4401-2EMS8#TRPBF
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Lowest to €4.4859
ECAD model for LTC4403-1EMS8#PBF
Maxim Integrated
Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Lowest to €5.9203
ECAD model for MAX4473ESA
Linear Technology
IC RF PWR CNTRL 2.7GHZ TSOT23-6
Lowest to €2.6121
ECAD model for LTC4400-1ES6#TRPBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €36.6982 €73.3965
4+ €30.1115 €120.4460
7+ €29.1706 €204.1944
9+ €28.2297 €254.0669
11+ €27.2888 €300.1765
15+ €24.4658 €366.9877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention