Products specifications

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
RF Type GSM
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1213657-MAX4473ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4473
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX4473ESA CAD Model

Description

The MAX4473ESA, manufactured by Maxim Integrated, is a high-performance, dual single-pole single-throw (SPST) analog switch that operates from a single 1.8V to 5.5V supply. This versatility makes it suitable for a wide range of applications, including battery-powered devices, portable instrumentation, and communication systems.

Designed for precision and efficiency, the MAX4473ESA features low on-resistance (R<sub>ON) of just 0.8Ω (max) at a +5V supply, which ensures minimal signal distortion and power loss. Moreover, the R<sub>ON is matched between switches to within 0.2Ω (max) and is flat (0.2Ω max) over the specified signal range, providing excellent performance for analog signal switching.

With its low power consumption, the MAX4473ESA draws only 0.01nA (max) of supply current when not switching, making it an ideal choice for power-sensitive applications. Furthermore, the device's TTL/CMOS-logic compatible control inputs allow for easy interfacing with a wide range of microcontrollers and digital logic.

The MAX4473ESA comes in a compact SC70 or SOT23 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its robustness, as it can handle continuous currents up to 300mA, and its ESD protection exceeds 2000V per Method 3015.7 of MIL-STD-883.

Key features of the MAX4473ESA include:

  • Single 1.8V to 5.5V operation
  • Low on-resistance: 0.8Ω (max) at +5V
  • Guaranteed on-resistance match between channels: 0.2Ω (max)
  • Guaranteed on-resistance flatness over signal range: 0.2Ω (max)
  • TTL/CMOS-logic compatible
  • Low power consumption: 0.01nA (max) supply current
  • High continuous current capacity: 300mA
  • Robust ESD protection: >2000V
  • Available in SC70 or SOT23 packages

Whether it's for switching audio signals, routing precision analog signals, or interfacing digital logic to analog circuits, the MAX4473ESA from Maxim Integrated offers a reliable and efficient solution.

You May Also Be Interested in

Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
ECAD model for LTC4401-2EMS8#TRPBF
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
ECAD model for LMV243BL
Linear Technology
IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
ECAD model for LTC4402-1EMS8#TRPBF
Linear Technology
IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Lowest to $53.8862
ECAD model for LTC1758-2EMS
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.7GHZ SGL 8MSOP
Need more? Email Us
ECAD model for LTC4402-1EMS8#PBF
Linear Technology
Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2GHZ DUAL 8MSOP
Need more? Email Us
ECAD model for LTC4401-2EMS8#PBF
Texas Instruments
Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller | IC RF PWR CNTRL PA 2GHZ 10WSON
Need more? Email Us
ECAD model for LMV242LD
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us
ECAD model for X9470V24I
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
ECAD model for LTC4403-2EMS#PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention