EN
  • EN
  • DE

LTC4403-1EMS8#PBF

Part No LTC4403-1EMS8#PBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description Controller 2.7V to 6V 8-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ SGL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz ~ 2.4GHz
Features Single Output
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784151-LTC4403-1EMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4403-1
Introduction Date May 02, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4403-1EMS8#PBF CAD Model

Description

LTC4403-1EMS8#PBF Product Overview

The LTC4403-1EMS8#PBF is a high-performance, dual, single-cell Li-Ion battery charger integrated circuit produced by Linear Technology, now part of Analog Devices. This device is designed to provide a reliable and efficient charging solution for portable electronic devices that require a compact and power-efficient charging system. The LTC4403-1EMS8#PBF operates from a USB port or an external power supply, making it versatile for a variety of applications.

Key Features

  • Automatic PowerPath Control: Seamlessly manages power distribution from the USB port, wall adapter, or battery to the load, ensuring uninterrupted operation of the device.
  • High Efficiency: The IC employs a switch-mode design, which results in efficient power conversion, reducing heat and extending battery life.
  • Programmable Charge Current: Users can set the charge current up to 1A via an external resistor, providing flexibility for different battery capacities and thermal requirements.
  • Thermal Regulation: Protects the LTC4403-1EMS8#PBF by reducing charge current if the internal temperature threshold is exceeded, preventing overheating.
  • Stand-Alone Operation: No external microcontroller is needed for charge termination, as the IC includes an onboard timer for a complete charge cycle control.
  • Compact Package: Housed in an MSOP-8 package, the LTC4403-1EMS8#PBF is suitable for space-constrained applications.

Applications

The LTC4403-1EMS8#PBF is ideal for a range of portable devices where efficient charging and space-saving are critical. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Bluetooth Headsets
  • GPS Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4403-1EMS8#PBF is no exception. It is designed to meet the stringent requirements of portable devices, ensuring long-term reliability and performance. The product is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility.

With its robust feature set and proven Linear Technology design, the LTC4403-1EMS8#PBF stands out as a superior choice for designers looking to incorporate a reliable charging solution into their next project.

You May Also Be Interested in

Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin LFCSP EP T/R
Lowest to $7.8263
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
Single-Channel, Quad-Band GSM Power Controller in micro SMD | IC RF PWR CNTRL 2GHZ 8DSBGA
Need more? Email Us
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8MSOP / RF Power Controller IC DCS, GSM, ISM 100MHz ~ 2.5GHz 8-MSOP
Lowest to $0.4377

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess