EN
  • EN
  • DE

LTC4400-1ES6#TRPBF

Part No LTC4400-1ES6#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2.7GHZ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 300MHz to 2.7GHz
Features Single Output
Case / Package TSOT-23-6
Win Source Part Number 136074-LTC4400-1ES6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4400-1ES6#TRPBF CAD Model

Description

Linear Technology LTC4400-1ES6#TRPBF

The LTC4400-1ES6#TRPBF is a high-performance, single-cell, standalone battery charger IC from Linear Technology, designed to provide efficient charging solutions for portable electronic devices. This compact and feature-rich component ensures safe and reliable charging of lithium-ion (Li-Ion) or lithium-polymer (Li-Po) batteries, making it an ideal choice for a wide range of applications such as smartphones, digital cameras, portable media players, and other handheld devices.

With its small footprint, the LTC4400-1ES6#TRPBF comes in a 6-pin ThinSOT package, optimized for space-constrained applications. The charger operates over a wide input voltage range and is capable of delivering up to 1A of charge current, which can be programmed via an external resistor. This allows designers to tailor the charge rate to meet specific battery requirements, ensuring both rapid charging and extended battery life.

The LTC4400-1ES6#TRPBF incorporates a variety of safety features to protect both the battery and the device. These include automatic recharge, thermal regulation, and a charge termination timer. The thermal regulation feature helps prevent overheating by reducing charge current in high temperature conditions, thus maintaining safe operation and preserving the longevity of the battery and device. Additionally, the IC provides status indication, which can be used to signal the charging progress to the user.

The device's charge termination timer is an invaluable feature that helps to prevent overcharging, which can be detrimental to battery health. Once the battery reaches its final float voltage, the LTC4400-1ES6#TRPBF automatically terminates the charge cycle, ensuring the battery is not subjected to undue stress or potential damage from overcharging.

Overall, the LTC4400-1ES6#TRPBF from Linear Technology stands out as a versatile and efficient solution for single-cell Li-Ion/Li-Po battery charging. Its ease of integration, combined with advanced features and compact size, makes it an excellent choice for designers looking to add reliable battery charging capabilities to their portable electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC RF PWR CNTRL PA 16TSSOP
Need more? Email Us
Analog Devices Inc.
Lowest to $8.6024
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Linear Technology
IC RF PWR CNTRL 2GHZ SGL 8MSOP
Need more? Email Us
Analog Devices Inc.
RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Lowest to $0.7404
Analog Devices Inc.
50 dB GSM PA Controller / RF Amp Single Power Amp 2.5GHz 5.5V 8-Pin MSOP T/R
Need more? Email Us
Analog Devices Inc.
DUAL OUTPUT GSM PA CONTROLLER
Lowest to $3.2597
Analog Devices Inc.
Dual Output GSM PA Controller / Dual Output GSM PA Controller 10-Pin MSOP Tube
Need more? Email Us
Intersil
IC RF PWR CNTRL BIAS PA 24TSSOP / RF Power Amplifier 24-Pin TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0822 $72.1644
4+ $29.6061 $118.4244
7+ $28.6810 $200.7670
9+ $27.7558 $249.8022
11+ $26.8307 $295.1377
15+ $24.0552 $360.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess